Products specifications Report Issue?

Category Server
Win Source Part Number 1400562-EMC NL410 - EMC ISILION NL410 CTO
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC NL410 - EMC ISILION NL410 CTO CAD Model

Description

The EMC Isilon NL410 is an advanced storage solution designed for enterprises that require large-scale, high-capacity, and efficient data storage. It belongs to the Isilon NL-Series, which is renowned for its ability to provide cost-effective, nearline storage options that do not compromise on performance or reliability. The NL410 model, in particular, stands out for its capacity to optimize storage for archiving, disaster recovery, and long-term data retention. This system is configurable to order (CTO), allowing for customization based on specific storage, networking, and processing needs. The Isilon NL410 is engineered with EMC's unique OneFS operating system, enabling seamless management of big data and unstructured data across high-capacity storage environments. It features built-in data protection, replication, and deduplication capabilities, ensuring data integrity and reducing the overall storage footprint. The NL410's modular architecture supports scalability, meaning businesses can easily expand their storage infrastructure as their data requirements grow, without significant disruptions or data migrations. It is an ideal choice for organizations in sectors such as media and entertainment, healthcare, life sciences, and financial services, where managing vast amounts of data is critical to operations.

You May Also Be Interested in

Supermicro
Supermicro SuperServer 1029U-TN10RT
Need more? Email Us
ECAD model for SUPERMICRO SYS-1029U-TN10RT - SuperServer SYS-1029U-TN10RT X11DPU 1U 10x2.5 NVMe
Supermicro
Supermicro CSE-216 X10DRI-T4+ 2U 24x2.5
Need more? Email Us
ECAD model for SUPERMICRO CSE-216-X10DRI-T4+ - Supermicro CSE-216 X10DRI-T4+ 2U 24x2.5
Lenovo
IBM System x 3850 X6
Need more? Email Us
ECAD model for LENOVO 3837B3G - Lenovo System x3850 X6
Lenovo
SR650 ThinkSystem - 12 x LFF Chassis
Need more? Email Us
ECAD model for LENOVO 7X06CTO1WW-12LFF - SR650 ThinkSystem - 12 x LFF Chassis
Supermicro
Supermicro CSE-846 X9DRI-F 4U 24x3.5
Need more? Email Us
ECAD model for SUPERMICRO CSE-846-X9DRI-F - Supermicro CSE-846 X9DRI-F 4U 24x3.5
Supermicro
Supermicro CSE-846 X10DRI 4U 24x3.5 2x2.5
Need more? Email Us
ECAD model for SUPERMICRO CSE-846-X10DRI - Supermicro CSE-846 X10DRI 4U 24x3.5 2x2.5
Lenovo
ST550 ThinkSystem - Configured to order
Need more? Email Us
ECAD model for LENOVO 7X10CTO1WW - ST550 ThinkSystem - Configured to order
Lenovo
IBM System x 3250 M4
Need more? Email Us
ECAD model for LENOVO 2583KDG - Express x3250 M4, Xeon 4C E3-1220v2 69W 3.1GHz/160
Supermicro
Supermicro CSE-116 X10SRH-CF 1U 10x2.5
Need more? Email Us
ECAD model for SUPERMICRO CSE-116-X10SRH-CF - Supermicro CSE-116 X10SRH-CF 1U 10x2.5

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention