EN
  • EN
  • DE

SUPERMICRO CSE-846-X9DRI-F - Supermicro CSE-846 X9DRI-F 4U 24x3.5

Part No SUPERMICRO CSE-846-X9DRI-F - Supermicro CSE-846 X9DRI-F 4U 24x3.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-846 X9DRI-F 4U 24x3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435870-SUPERMICRO CSE-846-X9DRI-F - Supermicro CSE-846 X9DRI-F 4U 24x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-846-X9DRI-F - Supermicro CSE-846 X9DRI-F 4U 24x3.5 CAD Model

Description

The SUPERMICRO CSE-846 X9DRI-F is a 4U server chassis designed for unparalleled storage density and high-performance computing. This chassis supports the Supermicro X9DRI-F motherboard, featuring dual Intel Xeon E5-2600 series processors, making it a powerhouse for demanding applications. It boasts an impressive 24 hot-swap 3.5"" drive bays, offering unprecedented storage capacity for large-scale data storage, intensive data processing, and critical business applications. The inclusion of a high-efficiency 1200W redundant power supply guarantees reliable power, essential for 24/7 operations and mission-critical tasks. Cooling is efficiently managed through a sophisticated design that includes high-performance cooling fans, ensuring optimal temperature control for all components even under full load. The chassis' design also includes 7 full-height, full-length expansion slots, providing ample room for additional network cards, storage controllers, or GPU cards, thereby offering businesses the flexibility to expand their system according to evolving needs. The CSE-846 X9DRI-F chassis is constructed with durability in mind, using premium materials that ensure longevity and reliability, making it an ideal choice for enterprises, data centers, and cloud computing environments seeking a high-storage, high-performance solution.

You May Also Be Interested in

IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess