EN
  • EN
  • DE

LENOVO 2583KDG - Express x3250 M4, Xeon 4C E3-1220v2 69W 3.1GHz/160

Part No LENOVO 2583KDG - Express x3250 M4, Xeon 4C E3-1220v2 69W 3.1GHz/160
Manufacturer Lenovo
Catalog Server
Description IBM System x 3250 M4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432510-LENOVO 2583KDG - Express x3250 M4, Xeon 4C E3-1220v2 69W 3.1GHz/160
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 2583KDG - Express x3250 M4, Xeon 4C E3-1220v2 69W 3.1GHz/160 CAD Model

Description

The LENOVO 2583KDG Express x3250 M4 is a high-performance, single-socket server that is part of Lenovo's Express lineup, designed to provide small to medium-sized businesses with powerful yet affordable computing solutions. It is powered by the Intel Xeon E3-1220v2 processor, which features four cores and provides a base frequency of 3.1GHz. Additionally, this server model boasts a thermal design power (TDP) of just 69W, optimizing energy efficiency without compromising on performance. The processor's capabilities are further supported by its 1600MHz memory speed, facilitating smoother operation and faster data processing. The x3250 M4 supports up to 32GB of ECC unbuffered DDR3 memory, spread across four DIMM slots, allowing for significant multitasking and productivity improvements. Storage options are versatile, with support for both 2.5"" and 3.5"" drives, enabling configurations that can balance capacity and performance according to specific needs. Its integrated ServeRAID C100 controller supports essential RAID levels for data protection. Connectivity is robust, featuring two Gigabit Ethernet ports for network redundancy and high-speed data transfers. Expansion capabilities include PCIe slots for additional adapters and upgrades. The server is housed in a space-saving 1U chassis, ideal for environments where space is at a premium. With advanced management features and Lenovo's renowned reliability, the Express x3250 M4 server is an excellent choice for organizations seeking improved data handling and business efficiency.

You May Also Be Interested in

IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess