EN
  • EN
  • DE

EMC 100-538-101 - EMC Unity 2U Bezel

Part No EMC 100-538-101 - EMC Unity 2U Bezel
Manufacturer EMC
Catalog IT infrastructure Accessories
Description EMC Unity 2U Bezel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398170-EMC 100-538-101 - EMC Unity 2U Bezel
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-538-101 - EMC Unity 2U Bezel CAD Model

Description

Designed for the modern data center, the EMC 100-538-101 is a front bezel specifically made for the EMC Unity storage systems. This 2U bezel is not just a piece of decorative hardware; it plays a pivotal role in enhancing the system's security and operational efficiency. The bezel is fabricated from robust materials that are capable of protecting the system's front-end from physical damages, such as dents and scratches which can occur in busy data center environments. It also serves to shield the internal components from dust and other particulates, potentially prolonging the system's life span. The inclusion of a sophisticated aesthetic design ensures that the storage system complements the visual standards of contemporary data centers. Easy to install and remove, this bezel allows for hassle-free access to the system for maintenance or upgrades without the need for any special tools or extensive downtime. The EMC 100-538-101 bezel embodies a blend of functional integrity and elegant design, making it an essential component for EMC Unity users seeking to maintain both the performance and appearance of their storage systems.

You May Also Be Interested in

EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us
EMC
EMC Rail and bezel kit for 25-slot DAE for VNX
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess