EN
  • EN
  • DE

CISCO UCSC-RAIL-2U - 2U Rail Kit for UCS C-Series servers

Part No CISCO UCSC-RAIL-2U - 2U Rail Kit for UCS C-Series servers
Manufacturer CISCO
Catalog IT infrastructure Accessories
Description 2U Rail Kit for UCS C-Series servers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1385254-CISCO UCSC-RAIL-2U - 2U Rail Kit for UCS C-Series servers
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCSC-RAIL-2U - 2U Rail Kit for UCS C-Series servers CAD Model

Description

The CISCO UCSC-RAIL-2U is an essential 2U Rail Kit specifically designed for UCS C-Series servers, facilitating their installation and maintenance within data center racks. This rail kit is engineered for ease of use, offering a seamless sliding mechanism that allows for quick access to the servers for upgrades, troubleshooting, or routine maintenance tasks without the need for complete removal from the rack. Crafted from high-quality materials, the UCSC-RAIL-2U guarantees durability and stability, ensuring your server is securely anchored, reducing the risk of damage from vibration or accidental impacts. Its compatibility with standard data center racks makes it a versatile solution for a wide range of installation environments. By providing a reliable and efficient means of mounting Cisco UCS C-Series servers, this rail kit enhances the operational efficiency of data centers, ensuring servers are easily accessible while occupying minimal space. The UCSC-RAIL-2U is a testament to Cisco’s commitment to providing comprehensive support for their products, ensuring they can be seamlessly integrated into the backbone of your IT infrastructure.

You May Also Be Interested in

EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC takeout
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC Rail and bezel kit for 25-slot DAE for VNX
Need more? Email Us
EMC
EMC Rail and bezel kit for 15-slot DAE for VNX
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess