EN
  • EN
  • DE

EMC 088-000-128 - EMC Unity 300 / 400 / 500 / 600 BBU Battery

Part No EMC 088-000-128 - EMC Unity 300 / 400 / 500 / 600 BBU Battery
Manufacturer EMC
Catalog Battery
Description EMC Unity 300 / 400 / 500 / 600 BBU Battery
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1398274-EMC 088-000-128 - EMC Unity 300 / 400 / 500 / 600 BBU Battery
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 088-000-128 - EMC Unity 300 / 400 / 500 / 600 BBU Battery CAD Model

Description

The EMC 088-000-128 is a Backup Battery Unit (BBU) designed for the EMC Unity 300, 400, 500, and 600 storage systems. This BBU provides an essential layer of protection for data stored on these Unity systems, ensuring the continuity of operations during unexpected power failures. By maintaining power to the system's cache memory, the BBU allows for the secure transfer of in-flight data to non-volatile storage, preventing data loss and corruption. Its compatibility with multiple Unity models affords users the flexibility to install it across different systems within the Unity range. Engineered to meet EMC's high standards, this battery module features advanced technology that ensures reliability, durability, and enhanced performance. The EMC 088-000-128 BBU is a critical component for any data center utilizing EMC Unity storage solutions, offering peace of mind through enhanced data protection and system integrity.

You May Also Be Interested in

Dell
DELL 7Wh 1-cell
Need more? Email Us
Dell
Battery pack PS4100 PS6100
Need more? Email Us
Dell
BATTERY PERC H740
Need more? Email Us
Dell
BATTERY PERC 5/I 6/I
Need more? Email Us
Dell
new A2 Magnesuim TLA q/ B1 code (SB27A56871 -
Need more? Email Us
Dell
LSI CacheVault Battery 13.5V 6.4F
Need more? Email Us
Dell
Battery PS4210 PS6210 PS6610
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
Battery PS4210 PS6210 PS6610 FK6YW
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess