EN
  • EN
  • DE

EMC 078-000-051 - EMC SPS 2200W with new batteries

Part No EMC 078-000-051 - EMC SPS 2200W with new batteries
Manufacturer EMC
Catalog Ups
Description Battery for EMC SPS 2200W with new batteries
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1401140-EMC 078-000-051 - EMC SPS 2200W with new batteries
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 078-000-051 - EMC SPS 2200W with new batteries CAD Model

Description

Similar to its counterparts, the EMC 078-000-051 offers a robust Standby Power System (SPS) solution, equipped with a 2200W capacity and new batteries. This model is designed to ensure the continuous operation of EMC's critical storage systems during power interruptions. The high-capacity 2200W power reserve is suitable for handling the energy requirements of large-scale storage systems, offering protection against data loss and system downtime in the event of an electrical outage. The inclusion of new, high-quality batteries enhances the system's reliability and performance, ensuring it can provide an uninterrupted power supply when needed most. Tailored for EMC storage solutions, it offers seamless compatibility and easy integration, minimizing the time and effort required for installation and maintenance. This makes the EMC 078-000-051 an essential element for businesses that demand high levels of data protection and uptime from their storage infrastructure.

You May Also Be Interested in

IBM
IBM DC-UPS
Need more? Email Us
Lenovo
IBM UPS5000 HV
Need more? Email Us
Lenovo
IBM UPS 10000XHV - Rack
Need more? Email Us
Lenovo
IBM UPS1000THV - 700W, Not Rackable
Need more? Email Us
EMC
EMC SPS 1200W with new batteries
Need more? Email Us
IBM
Eaton UPS - 5PX 3000 VA (3U)
Need more? Email Us
EMC
Batteri for EMC SPS
Need more? Email Us
IBM
REDUNDANT AC POWER
Need more? Email Us
EMC
Battery for EMC SPS 2200W with new batteries
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess