EN
  • EN
  • DE

EMC 071-000-012-05 - EMC PSU 1050W VNX5200 VNX5400 VNX5600 VNX5800 VNX7600

Part No EMC 071-000-012-05 - EMC PSU 1050W VNX5200 VNX5400 VNX5600 VNX5800 VNX7600
Manufacturer EMC
Catalog Power Supply Units
Description EMC PSU 1050W VNX2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400435-EMC 071-000-012-05 - EMC PSU 1050W VNX5200 VNX5400 VNX5600 VNX5800 VNX7600
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 071-000-012-05 - EMC PSU 1050W VNX5200 VNX5400 VNX5600 VNX5800 VNX7600 CAD Model

Description

The EMC 071-000-012-05 Power Supply Unit is a vital component designed for the EMC VNX series, including models VNX5200, VNX5400, VNX5600, VNX5800, and VNX7600. Offering 1050 watts of power, this PSU is engineered to meet the demanding electrical needs of high-performance storage arrays. It facilitates seamless and efficient operations, enabling businesses to manage, store, and protect their critical data without interruptions. Featuring advanced power management technology, it ensures energy efficiency, reduced operating costs, and environmental sustainability. The PSU is equipped with comprehensive protection features, including overvoltage, overcurrent, and thermal safeguards, enhancing the longevity of both the power supply and the storage system. Its modular design simplifies installation and maintenance, minimizing downtime and contributing to the overall reliability and availability of the storage infrastructure. The EMC 071-000-012-05 PSU is essential for organizations that require robust and uninterrupted power for their VNX series storage solutions, providing a foundation for continuous data availability and operational excellence.

You May Also Be Interested in

NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us
Supermicro
Supermicro PWS-1K63S-1R. Total power: 1000 W, Peak power: 1620 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U, 80 PLUS certification: 80 PLUS Platinum. Product colour: Silver. Width: 76 mm, Depth: 360 mm, Height: 40 mm
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
Supermicro
Supermicro PWS-2K03P-1R. Total power: 1000 W, Peak power: 2000 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Silver. Width: 73 mm, Depth: 265 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
NetApp
Power Supply FAS6XXX
Need more? Email Us
NetApp
NetApp 750W PSU
Need more? Email Us
NetApp
NetApp 913W Power Supply for DS212C/DS224C
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess