EN
  • EN
  • DE

EMC 038-003-682 - EMC RS232 to SPS Cable

Part No EMC 038-003-682 - EMC RS232 to SPS Cable
Manufacturer EMC
Catalog Cables
Description EMC RS232 to SPS Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1398343-EMC 038-003-682 - EMC RS232 to SPS Cable
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 038-003-682 - EMC RS232 to SPS Cable CAD Model

Description

The EMC 038-003-682 is a specialized cable designed to bridge the connection between serial devices and Secure Power Switch (SPS) systems, featuring an RS232 connector on one end and an SPS connector on the other. This cable is constructed to facilitate seamless communication between devices such as UPS (Uninterruptible Power Supplies), PDUs (Power Distribution Units), and networking hardware with SPS interfaces. By enabling the transmission of serial data over its length, this cable is integral in configuring, monitoring, and managing devices in power-critical environments. Its robust design ensures reliability and durability, making it an essential component in data center power management setups or in any scenario where reliable power distribution control and monitoring are necessary. The EMC RS232 to SPS Cable stands out for its precise engineering, ensuring compatibility and optimal performance in diverse operating conditions.

You May Also Be Interested in

NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
Netapp 2m QSFP to MiniSAS Cable
Need more? Email Us
Supermicro
12 NVMe Cable Kit for X12 Ultra SYS-120U-TNR
Need more? Email Us
NetApp
Netapp 1M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess