EN
  • EN
  • DE

EMC 022-000-263 - EMC Heatsink TRITON CPU

Part No EMC 022-000-263 - EMC Heatsink TRITON CPU
Manufacturer EMC
Catalog Heatsink
Description EMC Heatsink TRITON CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1400255-EMC 022-000-263 - EMC Heatsink TRITON CPU
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 022-000-263 - EMC Heatsink TRITON CPU CAD Model

Description

The EMC 022-000-263 is a high-performance heatsink engineered for the TRITON CPU, a critical component in several EMC storage systems. This heatsink is designed to offer superior cooling solutions, ensuring that the CPU operates within its optimal temperature range even under high workloads. By effectively dissipating the heat generated by the CPU, this heatsink prevents thermal throttling and ensures consistent performance. The use of advanced materials and a design tailored to the TRITON CPU’s thermal profile enables efficient heat transfer and airflow, which is pivotal in maintaining system reliability and durability. Its precise engineering allows for seamless integration with the TRITON CPU, making it an essential accessory for maintaining system health and prolonging the lifespan of the storage infrastructure. For businesses relying on EMC's robust storage solutions, the EMC Heatsink for TRITON CPU is a vital upgrade for enhancing system stability and performance.

You May Also Be Interested in

HP
HP Heatsink (Screw-down) for DL180 G6
Need more? Email Us
HP
HP High Perfomance Heatsink for DL360 G8
Need more? Email Us
HP
HP High Performance Heatsink for DL360p G8
Need more? Email Us
HP
Hewlett Packard Enterprise 735507-001. Type: Heatsink/Radiatior
Need more? Email Us
HP
HP Heatsink for DL360 G10
Need more? Email Us
HP
HP Rear Heatsink (CPU1) for XL230k G10
Need more? Email Us
HP
HP Heatsink (Latch Type) for DL360 G6/G7
Need more? Email Us
HP
HP Heatsink for ML350p G8
Need more? Email Us
HP
Hewlett Packard Enterprise 496064-001. Type: Heatsink/Radiatior. Product colour: Metallic
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess