The TC58NVG0S3HTAI0B4H is a NAND flash memory component manufactured by Toshiba Semiconductor and Storage. NAND flash memory is a type of non-volatile storage technology, meaning it retains data even when power is removed. This specific part is likely a single-level cell (SLC) NAND flash memory, based on similar part numbers. SLC NAND offers high endurance and speed compared to multi-level cell (MLC) or triple-level cell (TLC) NAND.
Applications:
- Embedded Systems: Used in embedded systems requiring reliable and fast data storage, such as industrial controllers, networking equipment, and medical devices.
- Data Loggers: Suitable for applications that require continuous data recording, such as environmental monitoring and automotive data logging.
- Solid-State Drives (SSDs): Although typically MLC or TLC NAND are used in consumer SSDs, SLC NAND is used for higher-performance and higher-endurance SSDs, especially for enterprise applications.
- Industrial PCs: Employed in industrial PCs needing robust storage solutions capable of withstanding harsh environments.
Features:
- SLC NAND Technology: Offers high endurance and reliability due to storing one bit of data per cell.
- High-Speed Data Access: Provides fast read and write speeds, improving overall system performance.
- Non-Volatile Memory: Retains data even when power is off, ensuring data integrity.
- Compact Form Factor: Small physical size allows for integration into space-constrained devices.
- Wide Operating Temperature Range: Operates reliably across a broad temperature range, making it suitable for industrial applications.
Benefits:
- Enhanced System Reliability: The high endurance of SLC NAND ensures a long lifespan and reduces the risk of data loss.
- Improved Performance: Fast read and write speeds result in quick boot times and efficient data processing.
- Data Integrity: Non-volatile nature of the memory guarantees data retention in the event of power failure.
- Versatile Integration: Compact size and wide operating temperature range allow for use in a variety of applications.
- Lower Total Cost of Ownership: The long lifespan of SLC NAND reduces the need for frequent replacements, lowering long-term costs.
The TC58NVG0S3HTAI0B4H is a reliable and high-performance NAND flash memory component designed for applications that require high endurance and speed. Its SLC NAND technology, combined with its compact form factor and wide operating temperature range, makes it an ideal solution for embedded systems, data loggers, industrial PCs, and high-performance SSDs. Detailed specifications like capacity, voltage requirements, and specific read/write speeds would be available in the product datasheet.