EN
  • EN
  • DE

TG-T1000-151.5-148-0.25-5PT

Part No TG-T1000-151.5-148-0.25-5PT
Manufacturer t-Global Technology
Catalog Thermal - Pads, Sheets
Description THERM TAPE 151.5MMX148MM W/ADH / Thermal Pad White 151.50mm x 148.00mm Rectangular Adhesive - Both Sides
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Thermal - Pads, Sheets
Mfr t-Global Technology
Series TG-T1000
Package Bulk
Usage Multi
Type Tape
Shape Rectangular
Outline 151.50mm x 148.00mm
Thickness 0.0100" (0.254mm)
Material Acrylic Elastomer
Adhesive Adhesive - Both Sides
Backing, Carrier Fiberglass
Color White
Thermal Conductivity 1.0W/m-K
Shelf Life 12 Months
Shelf Life Start Date of Manufacture
Storage/Refrigeration Temperature 77°F (25°C) or Below
Standard Package 100
MSL Level Not Applicable
ECCN EAR99
HTSUS 8546.90.0000
Win Source Part Number 1352186-TG-T1000-151.5-148-0.25-5PT
Ultra Librarian 3D Model Ultra Librarian TG-T1000-151.5-148-0.25-5PT CAD Model

Description

The t-Global Technology Thermal Pad is designed with a rectangular shape and acrylic elastomer material. Bold the product name and manufacturer t-Global Technology

  • Shape: Rectangular
  • Material: Acrylic Elastomer
  • Thickness: 0.0100" (0.254mm)
  • Outline: 151.50mm x 148.00mm
  • Color: White
  • Type: Tape
  • Adhesive: Both Sides
  • Backing, Carrier: Fiberglass
  • Thermal Conductivity: 1.0W/m-K
  • Shelf Life: 12 Months
  • Applications: General Purpose
  • Storage / Refrigeration Temperature: 77°F (25°C) or Below

You May Also Be Interested in

t-Global Technology
THERM PAD 150MMX150MM GREEN / Thermal Pad Green 150.00mm x 150.00mm Square
Need more? Email Us
Laird Technologies - Thermal Materials
Thermal Pad Gray 457.20mm x 457.20mm Square Tacky - Both Sides
Need more? Email Us
Ohmite
HS100 RESISTOR THERMAL PAD / Thermal Pad Blue 65.20mm x 47.50mm Rectangular Tacky - Both Sides
Need more? Email Us
t-Global Technology
Need more? Email Us
Panasonic
THERM PAD 180MMX115MM GRAY / Thermal Pad Gray 180.00mm x 115.00mm Rectangular
Lowest to $37.7922
Shiu Li Technology Co., Ltd.
THERM PAD 160MMX160MM GRAY
Lowest to $49.5749
Bergquist
Thermal Pad Blue 406.40mm x 203.20mm Rectangular Tacky - Both Sides
Need more? Email Us
Keystone Electronics
THERM PAD 39.67X26.67MM
Lowest to $2.5676
Wurth Electronics Inc
Thermal Pad Gray 100.00mm x 100.00mm Square
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess