EN
  • EN
  • DE

EM6353BY2SP3B-2.6

Part No EM6353BY2SP3B-2.6
Manufacturer EM Microelectronic
Catalog END - OF - LIFE
Description Reset Circuit with Fixed Delay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EM Microelectronic
Win Source Part Number 1171823-EM6353BY2SP3B-2.6
Manufacturer Homepage www.emmicroelectronic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EM6353BY2SP3B-2.6 CAD Model

Description

The EM6353BY2SP3B-2.6 is a low-power static RAM (SRAM) module manufactured by EM Microelectronic. These SRAM modules are typically used in embedded systems and other applications where low power consumption and fast access times are critical.

Applications

  • Wearable devices
  • Medical devices
  • IoT (Internet of Things) devices
  • Portable electronics
  • Industrial control systems

Features

  • Low power consumption
  • Fast access times
  • Wide voltage range
  • Small package size
  • High density
  • RoHS compliant

Benefits

  • Extended battery life in portable devices
  • Improved system performance due to fast memory access
  • Reduced system size and weight
  • Increased reliability
  • Simplified system design

Additional Details

The 'EM' prefix indicates that the module is from EM Microelectronic. '6353' is likely a family identifier, 'BY2' probably refers to the organization or configuration of the memory, 'SP3B' may denote the package type, and '2.6' could signify the voltage or a specific revision. Specific technical specifications will include memory density (e.g., 1Mbit, 2Mbit), access time (e.g., 70ns, 100ns), operating voltage (e.g., 1.8V, 3.3V), and operating temperature range. These SRAM modules are commonly used as a cache memory or a buffer memory for applications requiring very fast data access. Being listed as 'END-OF-LIFE' indicates that this part is no longer manufactured and is likely difficult to source.

You May Also Be Interested in

Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
COSMO
REED RELAY
Lowest to $1.9713
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Harris Corporation
Operational Amplifiers
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess