EN
  • EN
  • DE

EM6324LXSP5B-3.1

Part No EM6324LXSP5B-3.1
Manufacturer EM Microelectronic
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057144-EM6324LXSP5B-3.1
Categories OEM Parts(C-E)
Manufacturer EM Microelectronic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EM6324LXSP5B-3.1 CAD Model

Description

The EM6324LXSP5B-3.1 is a low-power Real-Time Clock (RTC) module manufactured by EM Microelectronic. This module is designed to provide accurate timekeeping with minimal power consumption, making it ideal for battery-powered applications. It integrates a quartz crystal, RTC circuitry, and non-volatile memory in a compact package.

Applications:

  • IoT devices
  • Wearable electronics
  • Smart meters
  • Industrial control systems
  • Data loggers

Features:

  • Low power consumption: Minimizes battery drain for extended operation.
  • Integrated quartz crystal: Provides accurate timekeeping.
  • Non-volatile memory: Stores time and alarm settings even when power is removed.
  • I2C interface: Simplifies communication with microcontrollers.
  • Alarm function: Generates an interrupt at a pre-defined time.
  • Compact package: Allows for easy integration into small devices.

Benefits:

  • Accurate timekeeping: Provides reliable time information for various applications.
  • Extended battery life: Low power consumption allows for longer operating times.
  • Data retention: Non-volatile memory ensures that time and alarm settings are preserved.
  • Easy integration: I2C interface simplifies communication with microcontrollers.
  • Versatile functionality: Alarm function can be used to trigger various events.

Additional Details:

The EM6324LXSP5B-3.1 typically operates at a voltage of 3.3V. The I2C address is configurable. The module includes a backup battery input for maintaining timekeeping during power outages. The operating temperature range is typically -40°C to +85°C. The module is available in a small surface-mount package. Consult the manufacturer's datasheet for detailed specifications, including pinout diagrams, electrical characteristics, and application notes.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1564
TT Electronics
Need more? Email Us
Amphenol
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0159
Dell
Need more? Email Us
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0174
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
Holystone
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess