The EM6323LXSP5B-2.9 is a highly integrated real-time clock (RTC) module manufactured by EM Microelectronic. It's designed for applications requiring accurate timekeeping, low power consumption, and robust performance in a compact form factor.
Applications
- Wearable devices (smartwatches, fitness trackers)
- Internet of Things (IoT) devices
- Smart meters
- Portable medical devices
- Industrial control systems
- Automotive applications (telematics, dashboard clocks)
Features
- Very low power consumption for extended battery life
- Integrated 32.768 kHz crystal oscillator
- I2C interface for easy communication with microcontrollers
- Programmable alarm functions
- Calendar and time data
- Automatic leap year correction
- Battery backup for continuous timekeeping
- Small form factor for space-constrained applications
Benefits
- Accurate and reliable timekeeping
- Extended battery life in portable devices
- Simplified system design due to high integration
- Reduced development time with easy-to-use I2C interface
- Robust performance in harsh environments
- Maintains time and calendar data even during power outages
Additional Details
The EM6323LXSP5B-2.9 typically operates from a supply voltage of 1.8V to 3.6V. Its low power consumption is achieved through optimized circuit design and a highly efficient crystal oscillator. The integrated battery backup ensures continuous timekeeping even when the main power supply is removed. The I2C interface allows for simple and efficient communication with a microcontroller, enabling easy access to time and calendar data, as well as configuration of alarm functions. The small package size makes it ideal for space-constrained applications such as wearable devices and IoT sensors.
Key Technical Specifications:
- Operating Voltage: 1.8V to 3.6V
- Typical Current Consumption: < 500 nA
- Interface: I2C
- Operating Temperature Range: -40°C to +85°C
- Package: Small SMD Package
- Crystal Frequency: 32.768 kHz