EN
  • EN
  • DE

HM5212165FTD-A60

Part No HM5212165FTD-A60
Manufacturer Elpida Memory
Catalog SD
Description SD 8Mx16-A60 PC100 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945296-HM5212165FTD-A60
Series *
Ultra Librarian 3D Model Ultra Librarian HM5212165FTD-A60 CAD Model

Description

The HM5212165FTD-A60 is a high-speed synchronous dynamic random-access memory (SDRAM) chip manufactured by Elpida Memory. This memory chip is designed for applications requiring high bandwidth and low latency data access.

Applications:

  • Graphics cards
  • Gaming consoles
  • Networking equipment
  • High-performance computing systems
  • Embedded systems requiring high-speed memory

Features:

  • High-Speed Operation: Operates at a clock frequency of 166 MHz, enabling fast data transfer rates.
  • Synchronous Interface: Synchronous design allows for precise timing and data alignment, enhancing performance.
  • Double Data Rate (DDR): Transfers data on both rising and falling edges of the clock signal, effectively doubling the data bandwidth.
  • 16-bit Data Bus: Provides a wide data path for increased data throughput.
  • Low Voltage Operation: Operates at 3.3V, reducing power consumption and heat dissipation.

Benefits:

  • Increased System Performance: High-speed data access reduces bottlenecks and improves overall system performance.
  • Reduced Latency: Fast clock frequency and synchronous interface minimize access latency.
  • Enhanced Bandwidth: DDR technology doubles the effective bandwidth, allowing for faster data transfer rates.
  • Lower Power Consumption: Low voltage operation reduces power consumption and heat generation, improving energy efficiency.
  • Compact Size: Small form factor allows for integration into compact and portable devices.

Additional Details:

Technical Specifications:

  • Memory Size: 16M x 16 bits
  • Clock Frequency: 166 MHz
  • Voltage: 3.3V
  • Interface: SDRAM (Synchronous Dynamic Random-Access Memory)
  • Operating Temperature: Typically 0°C to 70°C
  • Package: TSOP

Material Composition: Silicon-based semiconductor with standard materials used in memory chip fabrication.

Compatibility: Compatible with systems and applications designed for SDRAM memory chips with similar specifications.

You May Also Be Interested in

Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $92.5374
Micron Technology Inc.
SD 16Mx16-7 133MHz CL3 FBGA
Need more? Email Us
Samsung
Mobile SD 4Mx32-75 FBGA Pb-Free
Need more? Email Us
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133
Need more? Email Us
Samsung
Mobile SD 16Mx32
Need more? Email Us
Elpida Memory
Mobile SD 16Mx32 166MHz
Lowest to $8.0437
Micron Technology Inc.
Mobile SD 16Mx16 VFBGA
Need more? Email Us
Micron Technology Inc.
Mobile SD 16Mx32 133MHz FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess