EN
  • EN
  • DE

BCM63137KFSBG

Part No BCM63137KFSBG
Manufacturer Broadcom Limited
Catalog Interface - Telecom
Description HIGH PERFORMANCE VDSL GATEWAY/RO / Telecom IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Broadcom Limited
Series *
Package Tray
Product Status Active
Standard Package 420 pcs
Win Source Part Number 1022486-BCM63137KFSBG
Ultra Librarian 3D Model Ultra Librarian BCM63137KFSBG CAD Model

Description

The BCM63137KFSBG is a highly integrated system-on-chip (SoC) designed for use in broadband access gateways, such as DSL modems and routers. Manufactured by Broadcom, it combines a powerful processing core with networking interfaces to provide a complete solution for residential and small business internet connectivity. These chips are responsible for managing the flow of data between the internet and local network devices.

Applications:

  • DSL Modems: Provides the core functionality for connecting to the internet via DSL (Digital Subscriber Line) technology.
  • Wireless Routers: Integrated into routers to handle network traffic, wireless connectivity, and security features.
  • Home Gateways: Used in devices that serve as the primary point of connection between a home network and the internet.
  • Small Business Routers: Implemented in routers designed for small business environments, providing network management and security.
  • VoIP Devices: Supports Voice over IP (VoIP) functionality, allowing users to make phone calls over the internet.

Features:

  • Integrated CPU: Includes a powerful processing core for running network applications and managing data traffic.
  • DSL Modem Interface: Supports various DSL standards, such as ADSL2+ and VDSL2.
  • Ethernet Ports: Provides multiple Ethernet ports for connecting wired devices.
  • Wi-Fi Connectivity: Supports Wi-Fi standards for wireless network access.
  • Voice over IP (VoIP) Support: Enables voice communication over the internet.
  • Security Features: Incorporates firewall, VPN, and other security features to protect against network threats.
  • Quality of Service (QoS): Prioritizes network traffic to ensure optimal performance for critical applications.

Benefits:

  • High-Speed Internet Access: Delivers high-speed internet connectivity to homes and businesses.
  • Reliable Network Performance: Ensures reliable network performance through advanced traffic management and error correction.
  • Secure Network Connectivity: Protects against network threats with integrated security features.
  • Voice over IP (VoIP) Support: Enables cost-effective voice communication over the internet.
  • Simplified Network Management: Simplifies network management through centralized control and monitoring.
  • Reduced Power Consumption: Optimized for low power consumption to reduce energy costs.

Additional Details:

The BCM63137KFSBG typically supports various networking protocols, including TCP/IP, UDP, and HTTP. It also integrates hardware accelerators for encryption and decryption to improve security performance. The chip's architecture allows for flexible configuration and customization, enabling manufacturers to tailor the gateway to meet the specific requirements of their target market. It often includes advanced features such as parental controls, guest network access, and remote management capabilities, enhancing the user experience and simplifying network administration.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess