EN
  • EN
  • DE

EDW1032BABG-50-F

Part No EDW1032BABG-50-F
Manufacturer Elpida Memory
Catalog DDR
Description GDDR5 32Mx32 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943849-EDW1032BABG-50-F
Series *
Ultra Librarian 3D Model Ultra Librarian EDW1032BABG-50-F CAD Model

Description

The EDW1032BABG-50-F is a DDR (Double Data Rate) SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Elpida Memory. DDR SDRAM is a class of memory integrated circuits used in computers. As a DDR memory device, the EDW1032BABG-50-F offers a significant bandwidth improvement over its SDR (Single Data Rate) SDRAM predecessor by transferring data on both the rising and falling edges of the clock signal. This effectively doubles the data transfer rate without increasing the clock frequency.

Applications

  • Personal Computers: Used as system memory for desktop and laptop computers.
  • Servers: Utilized in server systems to support data processing and application hosting.
  • Embedded Systems: Integrated into embedded systems requiring high-speed memory, such as network devices and industrial control systems.
  • Graphics Cards: Implemented as video memory to facilitate real-time rendering and display processing.

Features

  • DDR Technology: Doubles the data transfer rate compared to SDR SDRAM.
  • High Bandwidth: Provides increased bandwidth for improved system performance.
  • Low Power Consumption: Designed for efficient power usage, suitable for various computing environments.
  • Synchronous Operation: Operates synchronously with the system clock for precise data transfer.

Benefits

  • Improved System Performance: Enhances overall system speed and responsiveness.
  • Increased Data Throughput: Enables faster data access and processing.
  • Energy Efficiency: Reduces power consumption, contributing to lower operating costs and extended battery life in portable devices.
  • Reliable Operation: Offers stable and consistent performance in diverse operating conditions.

Technical Details

The specific technical specifications of the EDW1032BABG-50-F, such as its capacity, clock speed, and timings, are crucial for system integration. This DDR memory module would need to be compatible with the memory controller and chipset used in the system. Datasheets from Elpida Memory should be consulted to determine the exact parameters and ensure proper operation within the intended application. It is designed to comply with the JEDEC standards for DDR memory, guaranteeing compatibility and interoperability with other compliant devices. The operating voltage of the EDW1032BABG-50-F typically ranges within industry-standard DDR voltage parameters.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess