EN
  • EN
  • DE

HMC407MS8GETR

Part No HMC407MS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 5GHZ-7GHZ 8SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 5GHz ~ 7GHz
P1dB 25dBm
Gain 15dB
Noise Figure 5.5dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 230mA
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-SMD
Family Part Number HMC407
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710324-HMC407MS8GETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC407MS8GETR CAD Model

Description

Analog Devices Inc. HMC407MS8GETR: High-Performance MMIC Amplifier

The HMC407MS8GETR from Analog Devices Inc. is a high-quality Monolithic Microwave Integrated Circuit (MMIC) amplifier designed for a wide range of RF and microwave applications. This product is well-suited for those who require a reliable and high-performance component for their communication systems, test equipment, or radar applications.

Constructed with Gallium Arsenide (GaAs) PHEMT technology, the HMC407MS8GETR provides excellent gain, power, and efficiency across its operating frequency range. This MMIC amplifier operates within the frequency range of 6 GHz to 16 GHz, making it versatile for various high-frequency applications.

Key features of the HMC407MS8GETR include:

  • Frequency Range: 6 GHz to 16 GHz, catering to a broad spectrum of RF and microwave applications.
  • Gain: High gain levels that ensure strong signal amplification, which is critical for maintaining signal integrity over long distances or through various transmission mediums.
  • Output Power: Delivers a solid output power level (P1dB) that enables the device to drive subsequent stages in a signal chain or to provide sufficient power for transmission.
  • Power Added Efficiency (PAE): This parameter is indicative of the amplifier's efficiency in converting DC power into RF output power, which is essential for minimizing power loss and heat generation.
  • Package: Comes in an MSOP8G package, which is compact and suitable for space-constrained applications while providing good thermal performance.

The HMC407MS8GETR is also characterized by its robust design, which ensures stable performance over a wide temperature range and under varying environmental conditions. This reliability makes it an excellent choice for both commercial and military applications where consistent operation is critical.

Analog Devices Inc. is known for its high-quality components, and the HMC407MS8GETR is no exception. With its impressive specifications and dependable performance, this MMIC amplifier is an ideal choice for designers looking to enhance the performance of their high-frequency systems. Whether you're working on satellite communications, point-to-point radios, or electronic warfare, the HMC407MS8GETR provides the necessary amplification to ensure clear and efficient signal transmission.

You May Also Be Interested in

Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
Analog Devices Inc.
IC RF AMP GPS 5GHZ-20GHZ DIE
Need more? Email Us
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6120 $53.0600
11+ $9.9403 $109.3433
16+ $9.6045 $153.6720
23+ $8.9329 $205.4567
30+ $8.5971 $257.9130
37+ $8.2612 $305.6644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess