EN
  • EN
  • DE

EDJ1116DJBG-DJ-F-R

Part No EDJ1116DJBG-DJ-F-R
Manufacturer Elpida Memory
Catalog DDR
Description DDR3-1333 64Mx16 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941487-EDJ1116DJBG-DJ-F-R
Series *
Ultra Librarian 3D Model Ultra Librarian EDJ1116DJBG-DJ-F-R CAD Model

Description

The EDJ1116DJBG-DJ-F-R is a DDR (Double Data Rate) SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Elpida Memory. DDR SDRAM is a class of memory integrated circuits used in computers to improve performance. It achieves this by transferring data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate (SDR) SDRAM.

Applications

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Graphics Cards
  • Embedded Systems requiring high-speed memory

Features

  • High Bandwidth: DDR technology offers significantly higher bandwidth compared to previous memory technologies.
  • Double Data Rate: Transfers data on both rising and falling clock edges.
  • Low Voltage Operation: Typically operates at lower voltages compared to older SDRAM versions, contributing to reduced power consumption.
  • High Density: Available in various densities to accommodate different memory requirements.
  • Clock Synchronization: Synchronous operation with the system clock ensures efficient data transfer.

Benefits

  • Improved System Performance: High bandwidth translates into faster data access and improved overall system performance.
  • Reduced Power Consumption: Lower voltage operation contributes to reduced power consumption and extended battery life in portable devices.
  • Increased Memory Capacity: High density options allow for larger memory capacities, enabling users to run more applications simultaneously and work with larger datasets.
  • Enhanced Graphics Performance: Used in graphics cards to provide fast access to textures and frame buffers, improving gaming and multimedia performance.
  • Reliable Operation: Designed and manufactured to meet industry standards for reliability and performance.

Additional Details

The specific characteristics of EDJ1116DJBG-DJ-F-R, such as its capacity, speed grade (e.g., DDR400, DDR333), and timings (e.g., CAS latency), would be found in the product datasheet from Elpida Memory. These specifications are crucial for ensuring compatibility with the target system. The part number also includes encoding with information about packaging and other specifics; checking the datasheet is critical for accurate application.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess