EN
  • EN
  • DE

EMC 100-562-964 - EMC 25-slot Disk Array Enclosure for 2.5in

Part No EMC 100-562-964 - EMC 25-slot Disk Array Enclosure for 2.5in
Manufacturer EMC
Catalog Storage Machines
Description EMC 25-slot Disk Array Enclosure for 2.5in
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1401059-EMC 100-562-964 - EMC 25-slot Disk Array Enclosure for 2.5in
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-562-964 - EMC 25-slot Disk Array Enclosure for 2.5in CAD Model

Description

The EMC 100-562-964 is an EMC Disk Array Enclosure designed to support 25 2.5-inch drives, offering a compact and efficient solution for expanding storage capacity in data centers. This enclosure is engineered to effortlessly integrate with existing EMC storage systems, providing additional flexibility and scalability for growing storage needs. It is built to house a variety of drive types, including SAS, NL-SAS, and SSDs, allowing for a mix of performance and capacity to meet different workload requirements. The enclosure's small form factor is optimized for power and space efficiency, making it an excellent choice for deployments where data center real estate is at a premium. With hot-swappable drives and redundant power supplies, it ensures high availability and ease of maintenance. This disk array enclosure is particularly useful for businesses looking to enhance their storage architectures with high-density, performance-efficient storage solutions.

You May Also Be Interested in

Supermicro
QNAP TS-859 PRO+ 8x3.5 NAS
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 LFF Expansion Enclosure
Need more? Email Us
Supermicro
Supermicro 826BE2C-R741JBOD
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS Series LFF Exp Unit
Need more? Email Us
NetApp
NetApp FAS8060
Need more? Email Us
Supermicro
Supermicro CSE-216BE2C-R741JBOD
Need more? Email Us
Supermicro
TERRA SAN 4825 FC/iSCSI
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 SFF Expansion Enclosure
Need more? Email Us
Lenovo
Lenovo Storage S3200 SFF Chassis Dual
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess