Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950637-EBE21UE8ACUA-6E-E
Series *
Ultra Librarian 3D Model Ultra Librarian EBE21UE8ACUA-6E-E CAD Model

Description

The 950637-EBE21UE8ACUA-6E-E is a memory module that is designed to provide high performance and reliability.

  • Series: *
  • Suitable for a wide range of applications.
  • Easy to install and can be used in a variety of systems.
  • Perfect for those who need a reliable and high-performance memory solution.

You May Also Be Interested in

Hynix Semiconductor
DDR3-1600 512Mx64 UDIMM 1Rx8 (4GB) 1.35V
Need more? Email Us
ECAD model for HMT451U6AFR8A-PBN0
Kingston
DDR3-1600 1Gx64 UDIMM (8GB)
Need more? Email Us
ECAD model for KHX1600C10D3B1/8GBK
Samsung
DDR3-1600 512Mx64 UDIMM (4GB)
Need more? Email Us
ECAD model for 670403\4GB\512Mx8\8C
Samsung
DDR3-1600 256Mx72 ECC Reg/RDIMM (2GB) 1.35V
Need more? Email Us
ECAD model for M393B5773DH0-YK0
Hynix Semiconductor
DDR3-1600 512Mx72 ECC UDIMM 2Rx8 (4GB) 1.35V
Need more? Email Us
ECAD model for HMT351U7CFR8A-PBN0
Samsung
DDR3-1600 512Mx72 ECC UDIMM (4GB)
Need more? Email Us
ECAD model for M391B5273DH0-CK0
Samsung
DDR3-1600 512Mx64 UDIMM (4GB) 1.35V
Need more? Email Us
ECAD model for M378B5173DB0-YK0
Samsung
DDR3-1600 2Gx64 UDIMM (16GB)
Need more? Email Us
ECAD model for M378B2G73BH0-CK0
Hynix Semiconductor
DDR3-1600 512Mx72 ECC Reg/RDIMM 1Rx8 (4GB) 1.35V
Need more? Email Us
ECAD model for HMT451R7DFR8A-PB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention