Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950670-EBE11UD8AESA-6E-E
Series *
Ultra Librarian 3D Model Ultra Librarian EBE11UD8AESA-6E-E CAD Model

Description

This electronic component is a memory module categorized under electronic components.

  • Win Source Part Number: 950670-EBE11UD8AESA-6E-E
  • Series: *
  • Compatibility: The product is compatible with a variety of electronic devices that require memory modules.
  • Design: The product is designed to provide reliable and efficient performance and is widely used in various electronic devices.
  • Installation: The product is easy to install and use, and it is a cost-effective solution for memory requirements in electronic devices.

You May Also Be Interested in

Hynix Semiconductor
DDR3-1600 1Gx72 ECC UDIMM 2Rx8 (8GB)
Need more? Email Us
ECAD model for HMT41GU7BFR8C-PB
Samsung
DDR3-1600 512Mx64 UDIMM (4GB)
Need more? Email Us
ECAD model for 670403\4GB\512Mx8\8C
Elpida Memory
DDR3-1600 512Mx64 UDIMM (4GB)
Need more? Email Us
ECAD model for EBJ40UG8EFUO-GN-F
Kingston
DDR3-1600 1Gx64 UDIMM (8GB)
Need more? Email Us
ECAD model for KHX1600C10D3B1/8GBK
Hynix Semiconductor
DDR3-1600 4Gx72 LRDIMM 4Rx4 (32GB) 1.35V
Need more? Email Us
ECAD model for HMT84GL7AMR4A-PBMC
Hynix Semiconductor
DDR3-1600 512Mx72 ECC Reg/RDIMM 1Rx8 (4GB) 1.35V
Need more? Email Us
ECAD model for HMT451R7DFR8A-PB
Hynix Semiconductor
DDR3-1600 512Mx72 ECC Reg/RDIMM 2Rx8 (4GB)
Need more? Email Us
ECAD model for HMT351R7EFR8C-H9
Hynix Semiconductor
DDR3-1600 512Mx64 UDIMM 1Rx8 (4GB) 1.35V
Need more? Email Us
ECAD model for HMT451U6AFR8A-PBN0
Kingston
DDR3-1600 512Mx64 UDIMM (4GB)
Need more? Email Us
ECAD model for KVR16N11S8/4BK

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.6718
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention