EN
  • EN
  • DE

SYF-0G226MC4-RA2

Part No SYF-0G226MC4-RA2
Manufacturer Elna America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elna America
Win Source Part Number 350746-SYF-0G226MC4-RA2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SYF-0G226MC4-RA2 CAD Model

Description

The SYF-0G226MC4-RA2 is an Aluminum Electrolytic Capacitor manufactured by Elna America. These capacitors are known for their compact size and reliable performance. They are used in various electronic circuits for filtering, smoothing, and energy storage applications.

Applications:

  • Power Supplies: Filtering and smoothing DC voltage in power supplies.
  • Audio Amplifiers: Coupling and decoupling signals in audio circuits.
  • Consumer Electronics: Used in TVs, DVD players, and other consumer electronic devices.
  • Industrial Equipment: Filtering and energy storage in industrial control systems.
  • LED Lighting: Providing stable voltage to LED drivers.

Features:

  • Aluminum Electrolytic Capacitor: Provides high capacitance in a compact size.
  • Radial Lead Type: Easy to mount on printed circuit boards.
  • Long Life: Offers extended operational life compared to other capacitor types.
  • High Ripple Current Capability: Withstands high ripple currents without significant degradation.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Compact Size: Saves space on printed circuit boards.
  • Reliable Performance: Provides stable and consistent performance over its lifespan.
  • Cost-Effective: Offers a balance of performance and cost.
  • Easy to Use: Radial lead type simplifies mounting and connection.
  • Versatile Application: Suitable for a wide range of electronic circuits.

Additional Details:

The SYF-0G226MC4-RA2 is typically used for general-purpose applications where a high capacitance value is required. The specific capacitance, voltage rating, and temperature range should be verified in the manufacturer's datasheet. The capacitor's equivalent series resistance (ESR) and impedance are also important parameters to consider in high-frequency applications. Proper derating should be applied to ensure long-term reliability.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess