EN
  • EN
  • DE

SL5-1A157M-RD0

Part No SL5-1A157M-RD0
Manufacturer Elna America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elna America
Win Source Part Number 325361-SL5-1A157M-RD0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SL5-1A157M-RD0 CAD Model

Description

The Elna America SL5-1A157M-RD0 is an electrolytic capacitor, designed for general-purpose applications requiring stable performance and a long lifespan. These capacitors are commonly found in various electronic circuits, including audio equipment, power supplies, and industrial controls.

Applications

  • Audio Amplifiers: Smoothing power supply lines and coupling signals.
  • Power Supplies: Filtering and smoothing rectified AC voltage.
  • Industrial Controls: Providing stable voltage in control circuits.
  • Consumer Electronics: Used in various appliances for power conditioning.
  • LED Lighting: Filtering power for consistent LED brightness.

Features

  • High ripple current capability: Ensures stable operation under fluctuating loads.
  • Long life: Designed for extended operational lifespan, reducing the need for frequent replacements.
  • Compact size: Allows for efficient use of PCB space.
  • Wide operating temperature range: Suitable for use in diverse environmental conditions.
  • Excellent frequency characteristics: Maintains performance across a broad range of frequencies.

Benefits

  • Improved Audio Quality: Reduces noise and distortion in audio circuits.
  • Stable Power Supply: Ensures consistent voltage, preventing equipment malfunction.
  • Extended Equipment Lifespan: Reliable components contribute to the overall longevity of the product.
  • Reduced Maintenance Costs: Long lifespan minimizes the need for replacements and repairs.
  • Enhanced System Performance: Stable and reliable performance improves the overall efficiency of the system.

Technical Specifications

While specific values may vary depending on the exact model and batch, typical specifications include:

  • Capacitance: 150uF (assumed, based on the part number component '157M', where '157' denotes 15 x 10^6 pF = 150uF, 'M' signifies +/-20% tolerance.
  • Voltage Rating: 10V (assumed, based on the part number component '1A' which indicates 10V).
  • Tolerance: ±20%
  • Operating Temperature Range: -40°C to +85°C
  • Life Expectancy: Typically thousands of hours at rated temperature.
  • Case Size: Radial leaded.

The SL5-1A157M-RD0 capacitor from Elna America represents a reliable and high-performance solution for various electronic applications. Its long lifespan, compact size, and excellent frequency characteristics make it a valuable component in ensuring stable and efficient circuit operation.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess