EN
  • EN
  • DE

SKF-1D104M-RA2

Part No SKF-1D104M-RA2
Manufacturer Elna America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elna America
Win Source Part Number 324657-SKF-1D104M-RA2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKF-1D104M-RA2 CAD Model

Description

The SKF-1D104M-RA2 is an aluminum electrolytic capacitor manufactured by Elna America. As a member of the SKF series, it's characterized by a small form factor and reliable performance at elevated temperatures. This capacitor is ideal for applications where space is limited and consistent operation in warmer conditions is required.

Applications:

  • Wearable Electronics: Used in smartwatches, fitness trackers, and other wearable devices.
  • Mobile Devices: Found in smartphones and tablets for various filtering and decoupling applications.
  • Small Power Supplies: Employed in compact power supplies and adapters.
  • Audio Equipment: Suitable for use in audio amplifiers and preamplifiers.
  • Consumer Electronics: Used across a broad range of consumer electronic devices.

Features:

  • Compact Size: Optimized for high-density circuit board layouts.
  • High-Temperature Rating (105°C): Operates reliably in thermally demanding environments.
  • Long Operational Life: Provides extended service life, reducing the need for replacements.
  • High Ripple Current Capability: Tolerates high ripple current without degradation.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Space Savings: Allows for denser component placement and smaller product designs.
  • Increased Reliability: Ensures stable performance even at high temperatures.
  • Reduced Maintenance: Minimizes the need for frequent component changes.
  • Consistent Performance: Maintains stable operation even with high ripple current.
  • Environmentally Friendly: Adheres to regulations restricting hazardous substances.

Additional Details:

The SKF-1D104M-RA2 has a capacitance value of 0.1μF (104 represents 10 x 10^4 pF) and a voltage rating of 20V (1D signifies 20V). Typically features a ±20% tolerance. The 'RA2' suffix usually refers to a specific lead configuration suitable for through-hole mounting with radial leads. The operating temperature range is typically from -40°C to +105°C. Lower ESR values help optimize efficiency in filtering applications. Physical dimensions should be verified in the datasheet for exact PCB layout. The SKF series is a popular choice where small size, long lifespan, and resilience to high temperatures are essential for circuit design.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
ON Semiconductor
Lowest to $0.8593

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess