EN
  • EN
  • DE

ACT8870QJ104-T

Part No ACT8870QJ104-T
Manufacturer Qorvo US Inc.
Catalog OEM Parts (A - B)
Description Multi Function Power Management IC Buck 2.8V to 5.5V 4-Output 40-Pin QFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982725-ACT8870QJ104-T
Categories OEM Parts(A-B)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACT8870QJ104-T CAD Model

Description

The ACT8870QJ104-T is a power management unit (PMU) manufactured by Qorvo. This highly integrated device is designed to efficiently manage power distribution and regulation within a wide range of portable and battery-powered applications. It integrates multiple functions into a single chip, reducing the bill of materials (BOM) and simplifying system design.

Applications:

  • Smartphones and Tablets: Powering core processors, displays, and peripherals with optimized efficiency.
  • Portable Media Players: Managing power for audio and video playback devices.
  • Wearable Devices: Powering smartwatches, fitness trackers, and other compact devices.
  • IoT Devices: Efficient power management for connected sensors and communication modules.
  • Handheld Gaming Consoles: Regulating power for processors, displays, and audio components.

Features:

  • Multiple Buck Converters: Provides efficient DC-DC conversion for various voltage rails.
  • Low Dropout (LDO) Regulators: Offers stable and clean power for sensitive analog circuits.
  • Battery Charger: Integrated battery charging functionality for Li-Ion and Li-Polymer batteries.
  • Power Path Management: Seamlessly switches between battery and external power sources.
  • I2C Interface: Allows for programmable configuration and monitoring of power parameters.

Benefits:

  • Extended Battery Life: Optimized power conversion efficiency maximizes battery run-time.
  • Reduced System Size: High integration minimizes the number of external components required.
  • Simplified Design: Streamlines power management design, reducing development time and cost.
  • Improved System Reliability: Robust protection features ensure stable and reliable operation.
  • Flexible Configuration: Programmable settings allow for customization to specific application needs.

Additional Details:

The ACT8870QJ104-T typically includes multiple buck converters with varying current and voltage capabilities, catering to different load requirements. The integrated LDO regulators provide clean power for noise-sensitive circuits, such as audio amplifiers and sensors. The battery charger supports various charging profiles and includes safety features such as over-voltage and over-temperature protection. The I2C interface enables real-time monitoring of voltage, current, and temperature, as well as dynamic adjustment of power parameters.

This PMU is commonly used in applications where power efficiency, compact size, and flexible configuration are critical. Its advanced features and robust design make it a suitable choice for demanding portable and battery-powered devices.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess