EN
  • EN
  • DE

BZX85C150

Part No BZX85C150
Manufacturer EIC discrete Semiconductors
Catalog END - OF - LIFE
Description SILICON ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EIC discrete Semiconductors
Win Source Part Number 1158186-BZX85C150
Manufacturer Homepage www.eicsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZX85C150 CAD Model

Description

The BZX85C150 is a 1.3-watt Zener diode from EIC discrete Semiconductors, designed to provide voltage regulation and overvoltage protection in a variety of electronic circuits. It maintains a relatively constant voltage of 150 volts (Vz) across its terminals when the reverse voltage exceeds the Zener voltage. The BZX85 series is known for its robust construction and reliable performance, making it a common choice for power supply regulation and transient voltage suppression.

Applications

  • Voltage Regulation: Maintains a stable voltage output in power supplies and other circuits.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Clipping Circuits: Limits the voltage of a signal to a predetermined level.
  • Wave Shaping: Modifies the shape of a waveform.
  • Voltage Shifting: Shifts the voltage level of a signal.

Features

  • Zener Voltage: 150V, providing a defined voltage reference.
  • Power Dissipation: 1.3W, allowing for handling of moderate power levels.
  • Tolerance: Typically ±5% on the Zener voltage.
  • Low Dynamic Resistance: Provides stable voltage regulation with varying current.
  • DO-41 Package: Standard through-hole package for easy mounting.

Benefits

  • Stable Voltage Regulation: Maintains a consistent voltage output even with fluctuations in input voltage or load current.
  • Effective Overvoltage Protection: Protects sensitive components from damage due to voltage surges.
  • Simple Circuit Design: Easy to integrate into existing circuits with minimal external components.
  • Reliable Performance: Robust construction ensures long-term stability and reliability.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation and overvoltage protection.

Additional Details

The BZX85C150 is packaged in a DO-41 (or similar axial-lead) package. Important parameters include the Zener test current (Izt), which is the current at which the Zener voltage is specified, and the reverse leakage current (Ir), which is the current that flows when the diode is reverse biased below the Zener voltage. The thermal resistance should also be considered when designing for high power applications. Ensure proper heat sinking if operating at or near the maximum power dissipation rating. Always consult the manufacturer's datasheet for detailed specifications and application notes. As this part is listed as END-OF-LIFE, consider carefully if its use is appropriate for new designs.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9633 $57.7980
150+ $0.7912 $118.6800
230+ $0.7658 $176.1340
315+ $0.7415 $233.5725
405+ $0.7173 $290.5065
540+ $0.6422 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess