EN
  • EN
  • DE

BZD27C22PW RVG

Part No BZD27C22PW RVG
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (A - B)
Description SOD-123W, 1000mW, 5%, Zener Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963623-BZD27C22PW RVG
Categories OEM Parts(A-B)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZD27C22PW RVG CAD Model

Description

The BZD27C22PW RVG is a surface-mount Zener diode manufactured by Taiwan Semiconductor. The '22' in the part number indicates a nominal Zener voltage of 22V. The 'PW' denotes the package type, which is typically a SOD-123W. 'RVG' likely refers to tape and reel packaging for automated assembly.

Applications

  • Voltage regulation
  • Overvoltage protection
  • Transient voltage suppression
  • Clipping circuits
  • Reference voltage generation

Features

  • Zener Voltage: 22V nominal
  • Surface Mount Package: SOD-123W for automated assembly
  • Low Profile: Suitable for compact designs
  • High Surge Capability: Robust protection against voltage spikes
  • Glass passivated junction

Benefits

  • Precise Voltage Regulation: Provides a stable voltage reference for sensitive circuits.
  • Effective Overvoltage Protection: Protects downstream components from damage due to voltage surges.
  • Easy Assembly: Surface mount package simplifies PCB assembly and reduces manufacturing costs.
  • Compact Design: Small form factor allows for use in space-constrained applications.
  • High Reliability: Glass passivated junction ensures stable performance.

Additional Details

The BZD27C22PW's key specifications include the Zener voltage tolerance, dynamic resistance, and maximum power dissipation. The datasheet provides detailed information on these parameters. It's crucial to check the datasheet to ensure that the diode meets the specific voltage regulation and surge protection requirements of the application. The low profile of the SOD-123W package makes it suitable for use in handheld devices and other compact electronic products. The device is RoHS compliant, conforming to environmental regulations. Its fast response time makes it suitable for protecting sensitive electronics from rapid voltage transients.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Sony
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Hewlett Packard
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess