EN
  • EN
  • DE

ED-CM4SEN-1832-C

Part No ED-CM4SEN-1832-C
Manufacturer EDATEC
Catalog Embedded Computers
Description SBC 1.5GHZ 4 CORE 8GB RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Embedded ComputersSingle Board Computers (SBCs)
Manufacturer EDATEC
Series CM4 Sensing
Packaging Box
Part Status Active
Speed 1.5GHz
Number of Cores 4
Cooling Type Heat Sink
Size / Dimension 4.055" x 2.874" (103.00mm x 73.00mm)
Form Factor Desktop
Expansion Site/Bus mPCIe, PCIe
Storage Interface eMMC
Ethernet 10/100/1000 Mbps
USB USB 2.0 Type-A (2), micro USB Type-B (1)
RS-232 (422, 485) 5
Operating Temperature -25°C ~ 60°C
Base Product Number ED-CM4SEN-1832
Ultra Librarian 3D Model Ultra Librarian ED-CM4SEN-1832-C CAD Model

You May Also Be Interested in

EDATEC
SBC 1.5GHZ 4 CORE 8GB RAM
Need more? Email Us
Intel
CPU - Central Processing Units Intel Atom Processor E3826 (1M Cache, 1.46 GHz) FC-BGA13F, Tray
Need more? Email Us
Advantech Corp
4-PORT RS-232 PCI COMM. CARD W/S
Need more? Email Us
Advantech Corp
250K, 16BIT HIGH-RESOLUTION MULT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess