EN
  • EN
  • DE

FH8065301542215S R3UX

Part No FH8065301542215S R3UX
Manufacturer Intel
Catalog Embedded Computers
Description CPU - Central Processing Units Intel Atom Processor E3826 (1M Cache, 1.46 GHz) FC-BGA13F, Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308383-FH8065301542215S R3UX
Manufacturer Intel
Category CPU - Central Processing Units
Core Type Intel Atom E3826
Data Bus Width 64 bit
Number of Cores 2 Core
Package / Case FCBGA-1170
Clock Frequency 1.46 GHz
Memory Size 8 GB
Memory Type DDR3L
Family Intel Atom
Ultra Librarian 3D Model Ultra Librarian FH8065301542215S R3UX CAD Model

Description

The Intel Atom ® Processor E3800 Product family is the Intel Architecture (lA) Soc thatintegrates the next generation Intel® processor core, Graphics, Memory Controller, andI/O interfaces into a single system-on-chip solution.
The figures below show the system level block diagram of the SoC. Refer to thesubsequent chapters for detailed information on the functionality of the differentinterface blocks.

You May Also Be Interested in

Advantech Corp
4-PORT RS-232 PCI COMM. CARD W/S
Need more? Email Us
Intel
CPU - Central Processing Units Intel Atom Processor E3826 (1M Cache, 1.46 GHz) FC-BGA13F, Tray
Need more? Email Us
EDATEC
SBC 1.5GHZ 4 CORE 8GB RAM
Need more? Email Us
Advantech Corp
250K, 16BIT HIGH-RESOLUTION MULT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess