EN
  • EN
  • DE

616-220-304

Part No 616-220-304
Manufacturer EDAC Inc.
Catalog Card Edge Connectors - Accessories
Description UNI GUIDE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Universal Guide
Features Accepts .062" (1.57mm) Cards
Material Polycarbonate
Color Gray
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1614761-616-220-304
Ultra Librarian 3D Model Ultra Librarian 616-220-304 CAD Model

Description

N

You May Also Be Interested in

EDAC Inc.
CONN PLUG 35POS .200X.300 GOLD
Need more? Email Us
EDAC Inc.
CONN PLUG 23POS .200X.300 GOLD
Need more? Email Us
EDAC Inc.
UNI GUIDE
Need more? Email Us
3M
STRAIN RELIEF 50 POS
Need more? Email Us
TE Connectivity
CONN CARD GUIDE SINGLE SLOT BLK
Need more? Email Us
EDAC Inc.
CONN PLUG 35POS .200X.300 GOLD
Need more? Email Us
TE Connectivity
TERM EDGE DUOTYNE 18-22AWG CRIMP
Need more? Email Us
JAE Electronics
STANDOFF FOR MM60-52B1-B1 3.9MM
Lowest to $0.1415
EDAC Inc.
UNI GUIDE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess