EN
  • EN
  • DE

423-035-521-102

Part No 423-035-521-102
Manufacturer EDAC Inc.
Catalog Card Edge Connectors - Accessories
Description CONN PLUG 35POS .200X.300 GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Connector, Hermaphroditic Contacts
For Use With/Related Products 424 Series
Number of Positions 35
Material Polyphenylene Sulfide
Color Green
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1614672-423-035-521-102
Ultra Librarian 3D Model Ultra Librarian 423-035-521-102 CAD Model

Description

N

You May Also Be Interested in

EDAC Inc.
UNIGUIDE 11\
Need more? Email Us
TE Connectivity
RETAINING SPRING PLATED
Lowest to $1.4079
JAE Electronics
STANDOFF FOR MM60-52B1-B1 3.9MM
Lowest to $0.1415
EDAC Inc.
CONN PLUG 17POS .200X.300 GOLD
Need more? Email Us
3M
STRAIN RELIEF 50 POS
Need more? Email Us
Hirose Electric Co Ltd
CONN CONTACT FOR GT17 SERIES
Lowest to $1.2416
EDAC Inc.
CONN PLUG 35POS .200X.300 GOLD
Need more? Email Us
EDAC Inc.
CONN PLUG 29POS .200X.300 GOLD
Need more? Email Us
TE Connectivity
Connector Hood and Strain Relief For AMP-LEAF Series
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess