EN
  • EN
  • DE

AT25M02-SSHD-B

Part No AT25M02-SSHD-B
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 2MBIT SPI 5MHZ 8SOIC / EEPROM Memory IC 2Mb (256K x 8) SPI 5 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Bulk
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Mb (256K x 8)
Memory Interface SPI
Clock Frequency 5 MHz
Write Cycle Time - Word, Page 10ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT25M02
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 1611-AT25M02-SSHD-B,1611-AT25M02-SSHD-BINACTIVE,1611-AT25M02-SSHD-B-ND
Standard Package 100
Win Source Part Number 1320839-AT25M02-SSHD-B
Ultra Librarian 3D Model Ultra Librarian AT25M02-SSHD-B CAD Model

Description

The AT25M02-SSHD-B is a robust and reliable serial EEPROM memory component designed and manufactured by Microchip Technology. This high-performance storage solution offers a substantial 2-Mbit capacity, making it an excellent choice for applications that require non-volatile memory storage without the need for constant refreshing.

Key Features

  • Memory Size: 2 Mbit (256K x 8)
  • Operating Voltage: 1.7V to 5.5V, accommodating a wide range of applications and power environments.
  • Interface Type: SPI (Serial Peripheral Interface), which ensures high-speed data transfer and simple integration into various system architectures.
  • Write Cycle Time: 5 ms (max), allowing quick data writes and efficient performance in write-intensive operations.
  • Operating Temperature Range: -40°C to +85°C, making it suitable for use in harsh environmental conditions.
  • Endurance: 1,000,000 write cycles, ensuring long-term reliability and stability for applications that require frequent data updates.
  • Data Retention: 100 years, offering a durable data storage solution over an extended period.

Applications

The AT25M02-SSHD-B is versatile and can be used across various industries and applications. Its robustness and large storage capacity make it ideal for:

  • Industrial control systems
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Medical devices
  • Smart metering

Product Benefits

This EEPROM from Microchip Technology is designed for efficiency and convenience. It supports SPI modes 0 and 3, offers a low-power standby mode, and includes a software write protection mechanism to prevent accidental data corruption. The AT25M02-SSHD-B is available in an 8-lead SOIC package, which is widely accepted in the industry and ensures easy mounting on printed circuit boards.

Conclusion

Whether for industrial, automotive, or consumer applications, the Microchip Technology AT25M02-SSHD-B serial EEPROM stands out for its high capacity, durability, and ease of integration, making it an ideal choice for designers looking for a reliable non-volatile memory solution.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3047 $58.1329
15+ $6.8142 $102.2130
23+ $6.6012 $151.8276
32+ $6.3883 $204.4256
41+ $6.1753 $253.1873
55+ $5.5365 $304.5075
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess