Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953482-AV8062700836011
Series *
Ultra Librarian 3D Model Ultra Librarian AV8062700836011 CAD Model

Description

The Intel AV8062700836011 is an embedded microprocessor, part of Intel's range of processors designed for embedded systems. These processors are typically used in applications requiring low power consumption, high performance, and long-term availability.

Applications

  • Industrial automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial control systems.
  • Medical imaging: Employed in medical imaging devices such as ultrasound machines and MRI scanners for image processing and control.
  • Networking equipment: Integrated into routers, switches, and other networking devices to handle data processing and network management tasks.
  • Retail point-of-sale (POS) systems: Used in POS terminals and kiosks for transaction processing and customer interaction.
  • Digital signage: Utilized in digital signage displays and interactive kiosks for content playback and system control.

Features

  • Low power consumption: Designed for energy-efficient operation, making it suitable for battery-powered and fanless systems.
  • High performance: Provides sufficient processing power for demanding embedded applications.
  • Integrated graphics: Often includes integrated graphics processing units (GPUs) for display and multimedia capabilities.
  • Extended temperature range: Designed to operate reliably in a wide range of temperatures, making it suitable for harsh environments.
  • Long-term availability: Intel typically provides long-term support and availability for embedded processors, ensuring product longevity.

Benefits

  • Reduced power consumption: Minimizes power usage, extending battery life in portable devices and reducing energy costs in stationary systems.
  • Improved performance: Delivers sufficient processing power for demanding embedded applications, enabling smooth and responsive operation.
  • Simplified system design: Integrates multiple functions into a single chip, simplifying circuit design and reducing component count.
  • Enhanced reliability: Designed for reliable operation in harsh environments, minimizing downtime and maintenance costs.
  • Long product lifecycle: Ensures long-term availability and support, reducing the need for frequent redesigns and replacements.

Additional Details

The specific specifications of the AV8062700836011 would depend on the exact Intel processor family it belongs to (e.g., Atom, Core, or Xeon). Key specifications to consider would include the number of cores, clock speed, cache size, and supported memory types. Datasheets and technical documentation from Intel provide detailed information on these aspects, as well as power consumption, thermal characteristics, and I/O interfaces.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P1 500MHZ 457TEPBGA
Need more? Email Us
ECAD model for P1023NSN5CFB
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
ECAD model for LS1043ASN8KNLB
Altera
80386- MICROPROCESSOR, X86 ARCH
Need more? Email Us
ECAD model for NG80386SXLP33
Zilog
IC MPU Z180 10MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18010FEG
NXP / Nexperia
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
ECAD model for MPC859DSLCZP50A
Microchip Technology
IC MPU SAMA5D2 500MHZ 289LFBGA
Lowest to $65.1941
ECAD model for ATSAMA5D28C-D1G-CU
Freescale Semiconductor - NXP
QORIQ 64-BIT ARM CORTEX-A53, 800
Lowest to $129.5523
ECAD model for LS1012ASN7HKA
NXP / Nexperia
IC MPU I.MX6DP 800MHZ 624FCBGA
Lowest to $91.2717
ECAD model for MCIMX6DP7CVT8AB
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
ECAD model for MC860ENCVR50D4R2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention