EN
  • EN
  • DE

A1020-2R5105-AP

Part No A1020-2R5105-AP
Manufacturer Eaton-Electronics Division
Catalog Electric Double Layer Capacitors, Supercaps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Capacitance 1 F
Tolerance -20%, +80%
Voltage - Rated 2.5 V
ESR (Equivalent Series Resistance) 90mOhm
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination PC Pins
Mounting Type Through Hole
Package / Case Radial, Can
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.858" (21.80mm)
Operating Temperature -25°C ~ 70°C
Ultra Librarian 3D Model Ultra Librarian A1020-2R5105-AP CAD Model

Description

CAP 1F -20% +80% 2.5V T/H

You May Also Be Interested in

Panasonic
CAP 220MF -20% +80% 5.5V T/H
Lowest to $2.3284
Vishay
CAP 15F -20% +80% 4.2V T/H
Need more? Email Us
Eaton Bussmann
CAP 3000F 0% +20% 2.7V CHAS MT
Need more? Email Us
Kemet
CAP SUPER AUTO RAD .33F 5.5V
Lowest to $5.0177
Panasonic
CAP 1.5F -20% +80% 5.5V T/H
Lowest to $8.5344
Rubycon
CAP 190F 20% 2.5V THROUGH HOLE
Need more? Email Us
Maxwell Technologies Inc.
CAP 3000F 2.7V CHASSIS MNT
Need more? Email Us
Vishay
CAP 15F -20% +80% 4.2V T/H
Need more? Email Us
Rubycon
CAP 22F 20% 2.5V THROUGH HOLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess