EN
  • EN
  • DE

SPI004A1-5A3N1

Part No SPI004A1-5A3N1
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972914-SPI004A1-5A3N1
Categories OEM Parts( S )
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPI004A1-5A3N1 CAD Model

Description

The SPI004A1-5A3N1 is a surge protection device manufactured by Eaton / Cutler Hammer, specifically designed to protect sensitive electronic equipment from voltage surges and transients. It is commonly used in industrial and commercial applications to enhance system reliability and prevent downtime.

Applications:

  • Industrial Control Panels: Protection for programmable logic controllers (PLCs), motor drives, and other control equipment.
  • Commercial Lighting Systems: Surge protection for LED drivers and lighting control systems.
  • Building Automation Systems: Safeguards HVAC controllers, security systems, and other building management equipment.
  • Telecommunications Equipment: Protects sensitive communication devices, such as routers, switches, and servers.
  • Renewable Energy Systems: Surge protection for solar inverters and wind turbine controllers.

Features:

  • High Surge Current Capacity: Provides robust protection against high-energy surges.
  • Thermally Protected MOV (Metal Oxide Varistor): Enhances safety and prevents thermal runaway.
  • LED Status Indication: Indicates the operational status of the surge protection device.
  • Compact Design: Allows for easy installation in tight spaces.
  • DIN Rail Mountable: Facilitates quick and secure mounting in control panels.

Benefits:

  • Equipment Protection: Prevents damage to sensitive electronic equipment from voltage surges.
  • Reduced Downtime: Minimizes downtime and maintenance costs associated with surge-related failures.
  • Improved System Reliability: Enhances the overall reliability and performance of electrical systems.
  • Enhanced Safety: Thermally protected MOV ensures safe operation in the event of a surge.
  • Easy Installation: DIN rail mounting simplifies installation and reduces installation time.

Additional Details:

The SPI004A1-5A3N1 surge protection device is designed to clamp voltage surges to a safe level, preventing damage to connected equipment. It utilizes a metal oxide varistor (MOV) to divert excess energy away from sensitive circuits. The thermally protected MOV feature ensures that the device will not overheat or catch fire in the event of a sustained surge. The LED status indication provides a visual indication of the device's operational status, allowing for easy monitoring of its performance. This surge protector is typically installed in series with the power supply to the equipment being protected. The specific voltage rating, surge current capacity, and other technical specifications should be confirmed with the manufacturer's datasheet to ensure compatibility with the intended application. It is typically compliant with relevant industry standards for surge protection devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess