EN
  • EN
  • DE

K4X1G163PE-FGC6000

Part No K4X1G163PE-FGC6000
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
RoHS Compliant
Win Source Part Number 975242-K4X1G163PE-FGC6000
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4X1G163PE-FGC6000 CAD Model

Description

The K4X1G163PE-FGC6000 is a 1Gbit (Gigabit) DDR3 SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. DDR3 SDRAM is a type of dynamic RAM that offers higher bandwidth and lower power consumption compared to its predecessors, making it suitable for a wide range of applications including computers, laptops, and other electronic devices. This particular chip is designed for applications that require high-speed memory access and large memory capacity.

Applications:

  • Desktop Computers: Used as system memory in desktop computers.
  • Laptop Computers: Integrated into laptop computers as system memory.
  • Gaming Consoles: Employed in gaming consoles for storing and processing game data.
  • Graphics Cards: Used as video memory in graphics cards.
  • Networking Equipment: Found in networking devices like routers and switches for buffering data.

Features:

  • 1Gbit Capacity: Offers a storage capacity of 1 gigabit.
  • DDR3 Technology: Provides higher bandwidth and lower power consumption compared to DDR2.
  • Double Data Rate: Transfers data twice per clock cycle, effectively doubling the memory bandwidth.
  • 8-bit Prefetch: Improves memory access efficiency.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances Directive.

Benefits:

  • Increased Memory Capacity: Allows for larger amounts of data to be stored and processed, enhancing system performance.
  • Improved System Performance: Higher bandwidth and faster data access contribute to quicker boot times, application loading, and file transfers.
  • Reduced Power Consumption: DDR3 technology offers lower power consumption compared to previous generations, extending battery life in portable devices.
  • Enhanced Gaming Experience: Provides smoother and more responsive gaming performance.
  • Environmentally Friendly: RoHS compliance ensures the chip is free from hazardous substances.

Additional Details:

The K4X1G163PE-FGC6000 operates at a specific clock frequency and voltage, as detailed in the official Samsung datasheet. It also features specific timing parameters that must be adhered to for proper operation. Consult the official Samsung datasheet for complete and accurate technical details, including operating conditions, timing diagrams, and package information.

This DDR3 SDRAM chip is a crucial component in numerous electronic devices, providing high-speed and efficient memory storage. Its combination of high capacity, bandwidth, and low power consumption makes it a versatile choice for a wide range of applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess