EN
  • EN
  • DE

QBGFT2010W1

Part No QBGFT2010W1
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (O - R)
Description Qb 2 Pole 10A Ground Fault Bell Alarm Self Test
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005171-QBGFT2010W1
Categories OEM Parts(O-R)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QBGFT2010W1 CAD Model

Description

The QBGFT2010W1 is a 20A, 120V, white Ground Fault Test Receptacle (GFTR) from Eaton / Cutler Hammer. These devices are designed to protect people from electrical shock by monitoring the current flowing through a circuit and quickly interrupting the power if a ground fault is detected. GFTR receptacles are required in many areas of homes and businesses by electrical codes to enhance safety.

Applications:

  • Bathrooms: Protects against electrical shock hazards in wet environments.
  • Kitchens: Provides ground fault protection near sinks and other water sources.
  • Garages: Safeguards against electrical hazards when using power tools or working on vehicles.
  • Outdoor Receptacles: Protects from electrical hazards due to wet conditions.
  • Construction Sites: Protects workers from electrical shock hazards where tools and equipment are used.

Features:

  • Ground Fault Protection: Detects and interrupts ground faults within milliseconds.
  • 20 Amp Rating: Supports standard appliances and tools with a 20 amp power requirement.
  • 120 Volt Compatibility: Designed for use with standard 120V electrical systems.
  • White Color: Blends in with standard wall plates and décor.
  • Test and Reset Buttons: Allows for periodic testing and resetting of the GFTR.
  • Tamper-Resistant Design: Prevents the insertion of foreign objects, enhancing safety for children.
  • Back and Side Wiring: Provides flexible installation options for various wiring configurations.

Benefits:

  • Enhanced Safety: Minimizes the risk of electrical shock and electrocution.
  • Code Compliance: Meets or exceeds UL and CSA standards for ground fault protection.
  • Easy Installation: Can be installed by a qualified electrician in place of a standard receptacle.
  • Peace of Mind: Provides continuous protection against ground faults.
  • Durable Construction: Designed to withstand the rigors of daily use.

Additional Details:

The Eaton / Cutler Hammer QBGFT2010W1 GFTR features a robust design to ensure reliable performance. The device includes clear markings for easy wiring and is compatible with standard wall plates. The test and reset buttons are easily accessible for routine maintenance and verification of proper operation. GFTR receptacles are an essential component of any electrical safety plan.

You May Also Be Interested in

L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
TURCK
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess