EN
  • EN
  • DE

HKA3200T

Part No HKA3200T
Manufacturer Eaton / Cutler Hammer
Catalog Custom Parts (E - I)
Description Type Ka Trip Unit 3P 200A_Series C Replacement (Kd3200T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1140099-HKA3200T
Categories Custom Parts
Manufacturer Eaton / Cutler Hammer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HKA3200T CAD Model

Description

The Eaton / Cutler Hammer HKA3200T is a molded case circuit breaker designed for providing overload and short-circuit protection in electrical distribution systems. This three-pole breaker is part of the HKA series and offers reliable performance for industrial and commercial applications. It provides robust circuit protection, preventing damage to equipment and ensuring safety.

Applications:

  • Industrial electrical distribution panels
  • Commercial buildings' electrical systems
  • Motor control centers
  • Generator protection
  • Power distribution units (PDUs)
  • OEM equipment

Features:

  • Three-pole circuit breaker
  • Molded case construction
  • Thermal-magnetic trip mechanism
  • Interrupting rating: 65kA at 480V AC
  • Trip indication
  • Line and load lug connections
  • UL 489 Listed
  • RoHS Compliant

Benefits:

  • Reliable circuit protection: Provides effective overload and short-circuit protection, preventing damage to electrical equipment.
  • Enhanced safety: Protects personnel from electrical hazards by quickly interrupting fault currents.
  • Easy installation: Standard mounting and connection options simplify installation in various electrical panels.
  • Compliance with safety standards: UL 489 listing ensures compliance with industry safety standards.
  • Durable construction: Molded case construction provides robust protection against environmental factors and physical damage.

Technical Specifications:

The HKA3200T is a three-pole circuit breaker with a voltage rating of 480V AC and a current rating of 200 amps. It has an interrupting rating of 65kA at 480V AC. The trip unit is a thermal-magnetic type. Standard line and load lug connections are provided. It conforms to UL 489 standards. Consult the Eaton / Cutler Hammer datasheet for precise details regarding trip curves and other specifications.

You May Also Be Interested in

Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Holtek
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess