EN
  • EN
  • DE

XBPABAWH15

Part No XBPABAWH15
Manufacturer Eaton Bussmann
Catalog OEM Parts (T - Z)
Description XBPABAWH15 - Eaton Cutler-Hammer, UNPRINTED MARKER BAR - 15MM WIDE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000988-XBPABAWH15
Categories OEM Parts(T-Z)
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XBPABAWH15 CAD Model

Description

The XBPABAWH15 is a fuse block manufactured by Eaton Bussmann. Fuse blocks are designed to safely house and protect fuses in electrical circuits. They provide a convenient and organized way to mount fuses and offer protection against overcurrent and short-circuit conditions.

Applications

  • Electrical panels
  • Industrial control systems
  • Power distribution boards
  • Automotive electrical systems
  • Renewable energy systems (solar, wind)

Features

  • Durable Construction: Made from robust materials for long-lasting performance.
  • Secure Fuse Holding: Ensures fuses are held firmly in place.
  • Easy Installation: Designed for quick and easy mounting.
  • Safety Features: Provides protection against electrical hazards.
  • Compact Design: Optimizes space utilization in electrical panels.

Benefits

  • Circuit Protection: Safeguards electrical circuits from overcurrent and short circuits.
  • Improved Safety: Reduces the risk of electrical fires and equipment damage.
  • Organized Wiring: Simplifies wiring and maintenance of electrical systems.
  • Reliable Performance: Provides dependable circuit protection.

Additional Details

The XBPABAWH15 fuse block is designed to accommodate specific fuse sizes and types. It's essential to choose the correct fuse block for the application to ensure proper circuit protection. The robust construction ensures durability in demanding environments. The secure fuse holding mechanism prevents fuses from dislodging due to vibration or shock. Proper installation and maintenance are crucial for reliable performance. Refer to the manufacturer's datasheet for detailed specifications and installation instructions. This part number indicates that this is a Bussmann series fuse block with specific amperage/voltage and physical specifications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
LSI Computer Systems
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess