EN
  • EN
  • DE

XBACMU254B

Part No XBACMU254B
Manufacturer Eaton Bussmann
Catalog OEM Parts (T - Z)
Description XBACMU254B - Eaton Cutler-Hammer, END COVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101786-XBACMU254B
Categories OEM Parts(T-Z)
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XBACMU254B CAD Model

Description

The Eaton Bussmann XBACMU254B is a surge protection device (SPD) designed to protect sensitive electronic equipment from transient voltage surges and spikes. This SPD is part of Eaton's comprehensive range of surge protection solutions, offering robust protection against lightning strikes, power surges, and other electrical disturbances.

Applications

  • Electrical panels
  • Industrial control systems
  • Commercial buildings
  • Residential homes
  • HVAC systems

Features

  • High Surge Capacity: Provides high surge current handling capability for effective protection against large voltage surges.
  • Thermally Protected: Incorporates thermal protection to prevent overheating and ensure safe operation.
  • Visual Indication: Features a visual indicator to show the status of the surge protection device.
  • Easy Installation: Designed for easy installation in electrical panels or near sensitive equipment.
  • Robust Construction: Built with durable materials for long-lasting performance in harsh environments.

Benefits

  • Protection of Sensitive Equipment: Prevents damage to electronic devices from voltage surges, extending equipment lifespan and reducing downtime.
  • Improved System Reliability: Enhances the reliability of electrical systems by mitigating the effects of voltage transients.
  • Reduced Downtime: Minimizes downtime and repair costs associated with surge-related equipment failures.
  • Enhanced Safety: Protects against electrical hazards caused by voltage surges, improving overall safety.
  • Compliance with Standards: Meets relevant industry standards for surge protection devices.

Technical Specifications

The XBACMU254B typically features a high surge current rating, a low let-through voltage, and a fast response time. It is designed to be installed in parallel with the protected equipment and may include features such as a disconnect switch and remote monitoring capabilities. Specific details on voltage protection levels, surge current capacity, and other performance characteristics are available in the product datasheet.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TDK Corporation
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess