EN
  • EN
  • DE

OP27BIFZ

Part No OP27BIFZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083208-OP27BIFZ
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP27BIFZ CAD Model

Description

Analog Devices Inc. OP27BIFZ Precision Operational Amplifier

The OP27BIFZ is a high-precision operational amplifier from the renowned manufacturer Analog Devices Inc. This component is designed to deliver superior performance for instrumentation and other precision circuit applications. It is widely recognized for its low noise, low input bias current, and low offset voltage, making it an ideal choice for applications that require high accuracy and stability.

The OP27BIFZ offers an exceptional balance of parameters, ensuring a high degree of precision without compromising on other key performance areas. It features a low offset voltage of just 10 µV and a low input bias current of 10 nA, which is particularly beneficial for high-impedance sensor amplification and precise data acquisition systems. Additionally, the operational amplifier has a low noise density of 3 nV/√Hz at 1 kHz, which is critical for applications such as audio processing and medical equipment where signal integrity is paramount.

This operational amplifier operates over a wide supply voltage range from ±5 V to ±22 V, providing designers with the flexibility to use it in a variety of circuits. The OP27BIFZ also boasts a high gain bandwidth product of 8 MHz and a slew rate of 2.8 V/µs, allowing it to handle a broad spectrum of frequencies without distortion, which is crucial for high-speed signal processing tasks.

Engineered with Analog Devices' precision technology, the OP27BIFZ comes in a compact TO-99 package, making it suitable for space-constrained applications. Its robust design ensures reliable performance over an extended industrial temperature range, from -55°C to +125°C, which is essential for demanding environments and mission-critical systems.

Whether it's for precision filters, high-performance audio, medical instrumentation, or any other application that requires a high degree of accuracy and low noise, the OP27BIFZ from Analog Devices Inc. is a trusted choice for engineers and designers seeking to enhance the performance of their electronic systems.

Key Features:

  • Low offset voltage: 10 µV
  • Low input bias current: 10 nA
  • Low noise density: 3 nV/√Hz at 1 kHz
  • Wide supply voltage range: ±5 V to ±22 V
  • High gain bandwidth product: 8 MHz
  • Slew rate: 2.8 V/µs
  • Operating temperature range: -55°C to +125°C
  • Package: TO-99

With its precision specifications and robust design, the OP27BIFZ is a high-quality component that will enhance the performance of a wide range of electronic systems.

You May Also Be Interested in

Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Panjit
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
Microchip Technology
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess