EN
  • EN
  • DE

TVSA04V05C006

Part No TVSA04V05C006
Manufacturer Eaton Bussmann
Catalog TVS - Varistors, MOVs
Description VARISTOR 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Active
Number of Circuits 1
Maximum DC Volts 5VDC
Capacitance @ Frequency 6pF @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Surface Mount, MLCV
Dimension 0402 (1005 Metric)
Win Source Part Number 048340-TVSA04V05C006
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TVSA04V05C006 CAD Model

Description

The Eaton Bussmann 048340-TVSA04V05C006 is an active electronic component that falls under the category of circuit protection. It has a medium popularity in the market and is available in sufficient supply.

  • Mounting: surface mount, MLCV mounting
  • Capacitance: 6pF @ 1MHz frequency
  • Maximum DC Voltage: 5VDC
  • Temperature Range: -40°C to 85°C (TA)

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367
Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
Taiyo Yuden
VARISTOR 27V 1A 0402
Need more? Email Us
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3627 $50.7780
340+ $0.2976 $101.1840
525+ $0.2883 $151.3575
720+ $0.2790 $200.8800
930+ $0.2697 $250.8210
1,245+ $0.2418 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess