EN
  • EN
  • DE

TR1/6125TD2A

Part No TR1/6125TD2A
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395515-TR1/6125TD2A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR1/6125TD2A CAD Model

Description

The TR1/6125TD2A is a time-delay surface mount fuse manufactured by Eaton Bussmann. This fuse is designed for overcurrent protection, featuring a time-delay characteristic that allows temporary inrush currents without causing the fuse to trip. It is part of the TR1 series, known for its reliability and compact size, ideal for applications with space constraints.

Applications

  • Power Supplies: Protects power supplies from overcurrent, accommodating startup currents.
  • Motor Control: Suitable for motor control circuits where inrush currents are common.
  • LED Lighting: Safeguards LED drivers from transient surges.
  • Industrial Automation: Used in various industrial automation systems for circuit protection.
  • Battery Charging Circuits: Protects battery charging systems, allowing for charging current surges.

Features

  • Surface Mount Design: Facilitates automated assembly on printed circuit boards.
  • Time-Delay Characteristic: Prevents nuisance tripping from temporary current spikes.
  • Compact Size: Saves valuable board space.
  • High Interrupting Rating: Capable of safely interrupting high fault currents.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits

  • Effective Circuit Protection: Protects sensitive components from damage due to overcurrents.
  • Reduced Downtime: Minimizes unnecessary interruptions due to transient surges.
  • Space-Saving Design: Allows for higher component density on PCBs.
  • Automated Assembly: Compatible with automated pick and place equipment.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The TR1/6125TD2A fuse has a current rating of 2A. The interrupting and voltage ratings should be confirmed using the Eaton Bussmann datasheet. It is constructed with materials that ensure stable performance over a wide operating temperature range. The fuse is supplied in tape and reel packaging, which simplifies automated assembly. The “TD” in the part number designates its time-delay functionality, making it appropriate for applications with known inrush current profiles.

You May Also Be Interested in

Bel Fuse Inc.
FUSE BRD MNT 3A 125VAC/VDC AXIAL
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 10A 250VAC 5X20MM / 10 A 250 V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 3A 32VDC 0603
Lowest to $0.1686
Littelfuse Inc.
FUSE BOARD MNT 200MA 125VAC/VDC
Need more? Email Us
AVX Corporation
FUSE BOARD MOUNT 1A 63VDC 1206
Need more? Email Us
Eaton Bussmann
FUSE BOARD MNT 3A 250VAC/450VDC / 3 A 250 V AC 450 V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Lowest to $10.5260
Bel Fuse Inc.
FUSE BOARD MNT 3.5A 125VAC 63VDC / 3.5 A 125 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 3A 600VAC/300VDC / 3A 600 V AC 300 V DC Fuse Cartridge Holder
Lowest to $21.6667
Littelfuse Inc.
Axial Lead & Cartridge Fuses 5×20 mm > Time-Lag > 477 Series
Lowest to $1.3710

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess