EN
  • EN
  • DE

SMCP0080SC

Part No SMCP0080SC
Manufacturer Eaton Bussmann
Catalog TVS - Thyristors
Description THYRISTOR 6V 400A DO214AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr Eaton Bussmann
Series SMCP
Package Tape & Reel
Product Status Active
Voltage - Breakover 15V
Voltage - Off State 6V
Voltage - On State 4 V
Current - Peak Pulse (8/20µs) 400 A
Current - Peak Pulse (10/1000µs) 100 A
Current - Hold (Ih) 30 mA
Number of Elements 1
Capacitance 60pF
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 867063-SMCP0080SC
Ultra Librarian 3D Model Ultra Librarian SMCP0080SC CAD Model

Description

The 867063-SMCP0080SC is a transient voltage suppressor (TVS) thyristor from Eaton Bussmann's SMCP series.

  • Package: Tape and Reel
  • Standard Package: 3,000 pcs
  • Capacitance: 60pF
  • Peak Pulse Current (10/1000µs): 100A
  • Off-State Voltage: 6V
  • Breakover Voltage: 15V
  • On-State Voltage: 4V
  • Hold Current: 30 mA
  • Peak Pulse Current (8/20µs): 400A
  • Mounting Type: Surface Mountable
  • Package: DO-214AA, SMB
  • Status: Active

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 6V 400A 2-TDFN
Need more? Email Us
IXYS
THYRISTOR RADIAL
Lowest to $30.0001
Littelfuse Inc.
THYRISTOR 75V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 75V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V/380V 150A TO220-3
Lowest to $2.3770
STMicroelectronics
THYRISTOR 60A 8SOIC / Off-State 60 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.8026
STMicroelectronics
THYRISTOR 220V 70A DO214AC
Need more? Email Us
Sensata-Crydom
MODULE BRIDGE RECT SLG PHASE 30A / SCR Module 600 V 22 A Bridge, Single Phase - SCRs/Diodes (Layout 3) Module
Need more? Email Us
Bourns Inc.
THYRISTOR 180V 800A DO-214AA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1876 $58.1560
755+ $0.1540 $116.2700
1,165+ $0.1491 $173.7015
1,600+ $0.1444 $231.0400
2,070+ $0.1395 $288.7650
2,775+ $0.1251 $347.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess