EN
  • EN
  • DE

HS0814-3R8106-R

Part No HS0814-3R8106-R
Manufacturer Eaton Bussmann
Catalog Electric Double Layer Capacitors, Supercaps
Description EATON HS HYBRID SUPERCAPACITOR, / 10 F (EDLC) Supercapacitor 3.8 V Radial, Can 1.5Ohm 1000 Hrs @ 70°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Mfr Eaton - Electronics Division
Series HS
Package Strip
Capacitance 10 F
Tolerance ±20%
Voltage - Rated 3.8 V
ESR (Equivalent Series Resistance) 1.5Ohm
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination PC Pins
Mounting Type Through Hole
Package / Case Radial, Can
Lead Spacing 0.138" (3.50mm)
Dimension 0.335" Dia (8.50mm)
Height - Seated (Max) 0.610" (15.50mm)
Temperature Range - Operating -15°C ~ 70°C
MSL Level 1 (Unlimited)
Other Names 283-HS0814-3R8106-R
Standard Package 100
Win Source Part Number 970505-HS0814-3R8106-R
Ultra Librarian 3D Model Ultra Librarian HS0814-3R8106-R CAD Model

Description

The HS series electric double layer capacitor from Eaton - Electronics Division is a high-performance capacitor that is perfect for use in various applications.

  • Capacitance: 10 F
  • Voltage Rating: 3.8 V
  • ESR: 1.5Ohm
  • Mounting Type: Through-Hole
  • Package: Radial, Can
  • Temperature Range: -15°C to 70°C
  • Lifetime: 1000 Hrs @ 70°C
  • Packaging: Strip
  • Standard Package: 100 capacitors
  • Dimensions: 0.335" Dia (8.50mm) x 0.610" (15.50mm) height-seated (Max)

You May Also Be Interested in

Elna America
CAP 47MF -20% +80% 5.5V T/H
Need more? Email Us
Rubycon
CAP 190F 20% 2.5V THROUGH HOLE
Need more? Email Us
Rubycon
CAP 3.3F 20% 2.5V THROUGH HOLE
Need more? Email Us
Panasonic
CAP 1.5F -20% +80% 5.5V T/H
Need more? Email Us
Eaton Bussmann
CAP 3000F 0% +20% 2.7V CHAS MT
Need more? Email Us
Nichicon
CAP 27F 20% 2.5V T/H
Need more? Email Us
Rubycon
CAP 50F 20% 2.5V THROUGH HOLE
Need more? Email Us
Nichicon
CAP 27F 20% 2.5V T/H
Need more? Email Us
Panasonic
CAP 220MF -20% +80% 5.5V T/H
Lowest to $2.3284

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2272 $66.8160
65+ $1.8274 $118.7810
100+ $1.7704 $177.0400
135+ $1.7133 $231.2955
175+ $1.6562 $289.8350
235+ $1.4849 $348.9515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,158 pieces
In Stock: 579 pieces Factory Stock: 579 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess