EN
  • EN
  • DE

HB1325-2R5156-R

Part No HB1325-2R5156-R
Manufacturer Eaton Bussmann
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 15F -10% +30% 2.5V T/H / 15 F (EDLC) Supercapacitor 2.5 V Radial, Can 50mOhm @ 100Hz 1000 Hrs @ 70°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Mfr Eaton - Electronics Division
Series HB
Package Bulk
Capacitance 15 F
Tolerance -10%, +30%
Voltage - Rated 2.5 V
ESR (Equivalent Series Resistance) 50mOhm @ 100Hz
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination PC Pins
Mounting Type Through Hole
Package / Case Radial, Can
Lead Spacing 0.197" (5.00mm)
Dimension 0.531" Dia (13.50mm)
Height - Seated (Max) 1.118" (28.40mm)
Temperature Range - Operating -25°C ~ 70°C
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.29.0040
Other Names HB1325-2R5156R,283-3127,HB13252R5156R
Standard Package 100
Win Source Part Number 1061793-HB1325-2R5156-R
Ultra Librarian 3D Model Ultra Librarian HB1325-2R5156-R CAD Model

Description

The HB1325-2R5156-R is an electric double layer capacitor (EDLC) from Eaton - Electronics Division.

  • Capacitance: 15F
  • Voltage Rating: 2.5V
  • ESR (Equivalent Series Resistance): 50mOhm @ 100Hz
  • Lifetime: 1000 hours @ 70°C
  • Operating Temperature: -25°C to 70°C
  • Package: Radial, Can
  • Mounting: Through-Hole

You May Also Be Interested in

Rubycon
CAP 100F 20% 2.5V THROUGH HOLE
Need more? Email Us
Elna America
CAP 330MF -20% +80% 5.5V T/H
Lowest to $1.3098
Elna America
CAP 220MF -20% +80% 5.5V T/H
Lowest to $1.2973
Vishay
CAP 15F -20% +80% 4.2V T/H
Need more? Email Us
Rubycon
CAP 50F 20% 2.5V THROUGH HOLE
Need more? Email Us
Panasonic
CAP 220MF -20% +80% 5.5V T/H
Lowest to $2.3284
Nichicon
CAP 27F 20% 2.5V T/H
Need more? Email Us
Panasonic
Need more? Email Us
Nichicon
CAP 27F 20% 2.5V T/H
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4028 $61.6392
32+ $3.6125 $115.6000
50+ $3.4996 $174.9800
69+ $3.3867 $233.6823
89+ $3.2739 $291.3771
119+ $2.9351 $349.2769
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess