EN
  • EN
  • DE

IBM 49Y8124 - Intel Xeon 2C Processor Model E5-2637 80W 3.0GHz/1

Part No IBM 49Y8124 - Intel Xeon 2C Processor Model E5-2637 80W 3.0GHz/1
Manufacturer IBM
Catalog Uncategorized
Description Intel Xeon 2C Processor Model E5-2637 80W 3.0GHz/1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1420174-IBM 49Y8124 - Intel Xeon 2C Processor Model E5-2637 80W 3.0GHz/1
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 49Y8124 - Intel Xeon 2C Processor Model E5-2637 80W 3.0GHz/1 CAD Model

Description

The IBM 49Y8124 features the Intel Xeon E5-2637, a powerful dual-core processor designed for optimal performance in enterprise servers and workstations. With a base clock speed of 3.0GHz and the capability to handle more data simultaneously thanks to its integrated technologies, this processor ensures efficient processing of complex calculations and tasks. It operates at a thermal design power (TDP) of 80 watts, balancing performance and power consumption effectively. This Xeon processor supports advanced virtualization, security, and manageability features that are critical for today’s data centers and cloud-based environments. This makes it an excellent choice for businesses looking to improve their computing infrastructure with a processor that delivers significant performance improvements for applications such as data analytics, high-performance computing, and more. The IBM 49Y8124 is specifically engineered to meet the demands of modern enterprise applications, providing a robust computing solution that enhances system reliability and workload capacity.

You May Also Be Interested in

TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
HP
Hewlett Packard Enterprise MSL LTO-5 Ultrium 3000 SAS Drive Upgrade Kit
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
HP
HP Gold 5218R (2.1GHz - 20C) SY480 G10 CPU Kit
Need more? Email Us
HP
HP System Board for DL20 G10
Need more? Email Us
HP
HP P19888-B21. SSD capacity: 240 GB, SSD form factor: M.2, Component for: PC/Laptop
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess