EN
  • EN
  • DE

ZNBG6001Q20

Part No ZNBG6001Q20
Manufacturer Zetex Semiconductors
Catalog PMIC - Power Management - Specialized
Description FET BIAS CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Zetex Semiconductors
Win Source Part Number 1283210-ZNBG6001Q20
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZNBG6001Q20 CAD Model

Description

The ZNBG6001Q20 is a 600V, 1A bipolar junction transistor (BJT) designed for high-voltage switching applications, manufactured by Zetex Semiconductors (now part of Diodes Incorporated). It is optimized for use in applications requiring high voltage handling capability and good switching performance. The 'Q20' likely indicates a specific packaging or manufacturing variant of the device.

Applications

  • Off-line power supplies: Used as a switching element in power supplies that directly convert AC mains voltage to a regulated DC output.
  • Electronic lighting ballasts: Drives fluorescent or LED lamps in lighting systems.
  • High-voltage inverters: Converts DC voltage to AC voltage for applications such as motor drives and uninterruptible power supplies (UPS).
  • Ignition systems: Used in automotive and industrial ignition circuits.
  • Solid-state relays (SSRs): Provides an electrically isolated switching function.

Features

  • High Breakdown Voltage (600V): Allows for operation in high-voltage circuits.
  • High Collector Current (1A): Provides sufficient current handling capability for driving various loads.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • High Gain (hFE): Provides good amplification characteristics.
  • Robust Design: Offers reliable performance in demanding environments.

Benefits

  • Improved Efficiency: The low saturation voltage contributes to higher overall efficiency in power switching applications.
  • Enhanced Reliability: The high breakdown voltage and robust design ensure reliable operation in high-voltage environments.
  • Reduced Power Dissipation: Low saturation voltage and fast switching speeds minimize power loss, resulting in cooler operation.
  • Simplified Circuit Design: High gain simplifies the design of drive circuits.
  • Versatile Application: Suitable for a wide range of high-voltage switching applications.

Additional Details

The ZNBG6001Q20 typically comes in a through-hole package (e.g., TO-92 or similar). Key electrical parameters include collector-emitter breakdown voltage (VCEO), collector current (IC), base current (IB), saturation voltage (VCE(sat)), and DC current gain (hFE). Refer to the official Zetex/Diodes Incorporated datasheet for detailed specifications, including maximum ratings, thermal characteristics, and switching times.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess